EN
  • EN
  • DE

M393B5670EH1-CF8

Part No M393B5670EH1-CF8
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1066 256Mx72 ECC Reg/RDIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949842-M393B5670EH1-CF8
Series *
Ultra Librarian 3D Model Ultra Librarian M393B5670EH1-CF8 CAD Model

Description

The Samsung M393B5670EH1-CF8 is a 4GB DDR3-1600 ECC Registered DIMM (RDIMM) module. It's designed for use in server and workstation environments where data integrity and system stability are critical. Operating at 1600MHz (PC3-12800), this memory module provides a balance of performance and reliability. The ECC (Error-Correcting Code) feature detects and corrects single-bit memory errors, minimizing the risk of data corruption and system crashes.

Applications

  • Servers
  • Workstations
  • Data centers
  • Virtualization environments

Features

  • 4GB DDR3 ECC Registered DIMM (RDIMM)
  • 1600MHz (PC3-12800) speed
  • ECC (Error-Correcting Code) for data integrity
  • 240-pin DIMM form factor
  • 1.5V operating voltage

Benefits

  • Improved system stability due to error correction
  • Reduced risk of data corruption and system crashes
  • Enhanced performance for demanding applications
  • Increased system uptime
  • Optimized for server and workstation workloads

Additional Details

This memory module uses a 240-pin DIMM form factor and operates at a standard 1.5V voltage. Registered DIMMs (RDIMMs) include a register between the DRAM chips and the system's memory controller. This register buffers commands and addresses, which reduces the electrical load on the memory controller and allows for greater memory capacity and improved stability, especially in systems with multiple DIMMs. The ECC functionality automatically detects and corrects single-bit memory errors, helping to prevent data corruption and system downtime. Samsung is a well-known and trusted manufacturer of memory products, ensuring the quality and reliability of this module.

You May Also Be Interested in

SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess