EN
  • EN
  • DE

M395T2863QZ4-CE668

Part No M395T2863QZ4-CE668
Manufacturer Samsung
Catalog Memory - Modules
Description DDR2-667 128Mx72 FBDIMM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949975-M395T2863QZ4-CE668
Series *
Ultra Librarian 3D Model Ultra Librarian M395T2863QZ4-CE668 CAD Model

Description

The Samsung M395T2863QZ4-CE668 is a 1GB DDR2 ECC Registered DIMM designed for server and workstation applications that demand high reliability and data integrity. It provides error correction capabilities and operates at a speed of 667MHz.

Applications

  • Servers
  • Workstations
  • Network devices
  • Industrial computers

Features

  • 1GB capacity
  • DDR2 Technology
  • ECC Registered (Error Correcting Code)
  • 667MHz (PC2-5300) Operating Speed
  • 240-pin DIMM form factor

Benefits

  • Enhanced Data Integrity: The ECC feature detects and corrects single-bit errors, preventing data corruption and ensuring data reliability.
  • Improved System Stability: Registered memory enhances signal integrity, making the system more stable, especially in environments with high memory demands.
  • Increased Performance: DDR2 technology offers faster data transfer rates compared to previous generations, leading to improved overall system performance.
  • Reliable Operation: Built to withstand the demands of continuous operation in server and workstation environments.

Additional Details

This 240-pin DDR2 DIMM operates at a voltage of 1.8V. The ECC Registered design includes a register between the DRAM modules and the system's memory controller, which helps to re-buffer and re-drive signals, improving signal quality and stability. This module is compatible with systems that support DDR2 ECC Registered DIMMs running at 667MHz. Always consult your system's documentation to ensure compatibility.

You May Also Be Interested in

Intel
Optane PMem 200 256GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess