EN
  • EN
  • DE

M395T2863QZ4-YE68

Part No M395T2863QZ4-YE68
Manufacturer Samsung
Catalog Memory - Modules
Description DDR2-667 1Gx72 FBDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949991-M395T2863QZ4-YE68
Series *
Ultra Librarian 3D Model Ultra Librarian M395T2863QZ4-YE68 CAD Model

Description

The Samsung M395T2863QZ4-YE68 is a 1GB DDR2 ECC Registered DIMM memory module. Designed for servers and workstations, this module incorporates error correction to maintain data integrity and operates at a specific frequency to ensure optimal system performance.

Applications

  • Servers
  • Workstations
  • Data centers
  • High-performance computing

Features

  • 1GB Capacity
  • DDR2 Technology
  • ECC Registered (Error Correcting Code)
  • 240-Pin DIMM Form Factor
  • Operating Speed: PC2-6400 (800MHz)

Benefits

  • Enhanced Data Integrity: The ECC feature detects and corrects single-bit memory errors, which prevents data corruption and ensures reliable data handling in critical applications.
  • Improved System Stability: Registered memory improves signal integrity, leading to a more stable system, especially in demanding server environments.
  • Increased Performance: DDR2 technology delivers faster data transfer rates compared to previous generations, enhancing overall system performance.
  • Reliable Operation: Designed for continuous operation in demanding server and workstation environments.

Additional Details

This 240-pin DDR2 DIMM operates at a voltage of 1.8V. The ECC Registered design includes a register between the DRAM modules and the memory controller to help re-buffer and re-drive signals, improving signal quality and stability. The M395T2863QZ4-YE68 is compatible with systems that support DDR2 ECC Registered DIMMs operating at 800MHz. Always consult your system's documentation for compatibility information.

You May Also Be Interested in

Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess