EN
  • EN
  • DE

M470T2953BZ0-CD5

Part No M470T2953BZ0-CD5
Manufacturer Samsung
Catalog Memory - Modules
Description DDR2-533 128Mx64 SODIMM 2Rx8 (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951096-M470T2953BZ0-CD5
Series *
Ultra Librarian 3D Model Ultra Librarian M470T2953BZ0-CD5 CAD Model

Description

The Samsung M470T2953BZ0-CD5 is a 1GB DDR2 667MHz SODIMM memory module designed primarily for laptops and other small form factor devices. It provides a boost in system performance by increasing the available RAM, allowing for smoother multitasking and quicker application loading. This module is a reliable and cost-effective solution for upgrading memory in compatible systems.

Applications:

  • Laptop computers
  • Notebook computers
  • Small Form Factor PCs
  • Memory upgrades for compatible systems
  • Embedded systems utilizing DDR2 SODIMM

Features:

  • 1GB Memory Capacity
  • DDR2 SDRAM Technology
  • SODIMM (Small Outline Dual Inline Memory Module) Form Factor (200-Pin)
  • PC2-5300 (DDR2 667MHz) Speed
  • Unbuffered
  • Non-ECC
  • 1.8V Operating Voltage

Benefits:

  • Improved System Performance: Increased memory allows for handling more tasks simultaneously, resulting in smoother and faster operation.
  • Enhanced Multitasking: Run multiple applications and switch between them seamlessly without experiencing performance slowdowns.
  • Faster Application Loading: Applications and files load quicker due to the increased available memory.
  • Cost-Effective Upgrade: DDR2 memory provides a relatively inexpensive way to improve the performance of older systems.
  • Easy Installation: SODIMM modules are designed for easy installation in compatible laptops and other devices.

Additional Details:

The Samsung M470T2953BZ0-CD5 operates at a voltage of 1.8V. It is compatible with systems supporting DDR2 SODIMM memory running at 667MHz (PC2-5300). The 200-pin SODIMM form factor ensures compatibility with a wide range of laptops and small form factor devices. This module is unbuffered, meaning the memory controller directly accesses the memory chips. It is also non-ECC, meaning it lacks error correction capabilities. Prior to purchasing, always verify compatibility with your specific system by checking its documentation or the manufacturer's website to ensure it supports DDR2 SODIMM memory with a speed of 667MHz and a capacity of 1GB. Installing incompatible memory can lead to system instability or prevent the system from booting.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess