EN
  • EN
  • DE

M471A4G43MB1-CTD

Part No M471A4G43MB1-CTD
Manufacturer Samsung
Catalog OEM Parts (M - N)
Description SAMSUNG M471A4G43MB1-CTD DDR4-2666 SODIMM 32GB/ 2Gx8 Notebook Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073983-M471A4G43MB1-CTD
Categories OEM Parts(M-N)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M471A4G43MB1-CTD CAD Model

Description

The Samsung M471A4G43MB1-CTD is a 4GB DDR4 SDRAM module designed for use in laptops and small form-factor PCs. It's a SODIMM (Small Outline Dual In-Line Memory Module), which means it's compact and specifically designed for systems with limited space. This memory module offers a balance of performance and power efficiency, making it suitable for a wide range of computing applications.

Applications:

  • Laptop computers: Upgrading or replacing existing memory.
  • Small form-factor PCs: Increasing system memory capacity.
  • All-in-one computers: Enhancing performance for demanding tasks.
  • Embedded systems: Applications requiring compact, high-performance memory.
  • Industrial PCs: Providing reliable memory for critical applications.

Features:

  • 4GB Capacity: Provides ample memory for modern applications.
  • DDR4 Technology: Offers higher data transfer rates and lower power consumption compared to DDR3.
  • SODIMM Form Factor: Compact design for laptops and small form-factor PCs.
  • PC4-21300 (DDR4-2666) Speed: Operates at a clock speed of 2666MHz.
  • CL19 Latency: CAS Latency of 19 cycles.
  • 1.2V Voltage: Low voltage operation for improved energy efficiency.
  • Unbuffered: Direct memory access for faster performance.

Benefits:

  • Improved System Performance: Increases responsiveness and reduces lag in applications.
  • Enhanced Multitasking: Allows for running more applications simultaneously without performance degradation.
  • Faster Boot Times: Reduces the time it takes for the system to start up.
  • Increased Energy Efficiency: Lower voltage operation extends battery life in laptops.
  • Easy Installation: Simple plug-and-play installation in compatible systems.

The M471A4G43MB1-CTD uses a 260-pin SODIMM connector. It is designed to meet JEDEC standards, ensuring compatibility with a wide range of systems. The module is constructed with high-quality components to ensure reliability and long-term performance. It features on-die termination (ODT) for improved signal integrity and reduced noise. The Samsung M471A4G43MB1-CTD is a reliable and efficient memory upgrade solution, providing a noticeable performance boost to compatible laptops and small form-factor PCs. It's designed to handle demanding tasks such as video editing, gaming, and running complex software applications smoothly.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess