EN
  • EN
  • DE

M471B1G73DM0-YK0

Part No M471B1G73DM0-YK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 1Gx64 SODIMM 2Rx8 (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947670-M471B1G73DM0-YK0
Series *
Ultra Librarian 3D Model Ultra Librarian M471B1G73DM0-YK0 CAD Model

Description

The Samsung M471B1G73DM0-YK0 is an 8GB DDR3L SODIMM memory module designed for laptops and other small form factor devices. Operating at 1600MHz (PC3L-12800), this module provides a balance of speed and power efficiency, making it a solid choice for upgrading or replacing existing memory.

Applications

  • Laptops
  • Notebooks
  • Small Form Factor PCs
  • All-in-One PCs

Features

  • 8GB Capacity
  • DDR3L (Low Voltage) Technology
  • SODIMM Form Factor (204-Pin)
  • 1600MHz Clock Speed (PC3L-12800)
  • 1.35V Operating Voltage
  • Unbuffered
  • Non-ECC

Benefits

  • Increased System Responsiveness: 8GB of memory allows for smoother multitasking and faster application loading times.
  • Improved Performance: DDR3L technology delivers faster data transfer rates than older DDR2 memory.
  • Reduced Power Consumption: The low voltage (1.35V) design helps to extend battery life in laptops.
  • Easy Installation: The SODIMM form factor makes it easy to install in compatible laptops and small form factor devices.
  • Enhanced Multitasking: More memory allows you to run more applications simultaneously without experiencing performance slowdowns.

Technical Specifications

The M471B1G73DM0-YK0 is a DDR3L-1600 SODIMM. It operates at a voltage of 1.35V. The module utilizes a 204-pin SODIMM connector and boasts a clock speed of 1600MHz, aligning with the PC3L-12800 specification. Being unbuffered and non-ECC, it is designed for standard consumer laptops and notebooks, providing a boost in memory capacity and performance. It adheres to JEDEC standards for DDR3L memory, ensuring broad compatibility.

You May Also Be Interested in

Intel
Optane PMem 100 128GB
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess