EN
  • EN
  • DE

S3C2410AL-20N

Part No S3C2410AL-20N
Manufacturer Samsung
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090055-S3C2410AL-20N
Categories OEM Parts( S )
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S3C2410AL-20N CAD Model

Description

The S3C2410AL-20N is a 32-bit RISC microprocessor based on the ARM920T core, manufactured by Samsung. It is designed for use in a variety of embedded applications requiring high performance and low power consumption. This processor integrates several peripherals, making it a versatile solution for embedded systems.

Applications

  • Personal Digital Assistants (PDAs): Providing processing power for handheld devices.
  • Mobile Phones: Used in older generation mobile phones for application processing.
  • Handheld Gaming Consoles: Powering the graphics and logic in portable gaming devices.
  • Embedded Control Systems: Used in industrial control systems requiring real-time processing.
  • Navigation Systems: Providing processing for GPS and mapping applications.

Features

  • Core: ARM920T 32-bit RISC microprocessor.
  • Operating Frequency: Up to 203 MHz.
  • Memory Controller: Integrated memory controller supporting SDRAM, SRAM, and Flash memory.
  • LCD Controller: Built-in LCD controller for display interfaces.
  • USB Host/Device: Integrated USB host and device controllers.
  • Serial Interfaces: UART, SPI, and I2C serial communication interfaces.
  • Timers and PWM: Multiple timers and PWM generators for control applications.
  • Interrupt Controller: Advanced interrupt controller for efficient interrupt handling.
  • Power Management: Power-saving modes to reduce power consumption.

Benefits

  • High Performance: ARM920T core provides excellent processing capabilities for embedded applications.
  • Low Power Consumption: Optimized for battery-powered devices.
  • Integrated Peripherals: Reduces external component count and system cost.
  • Versatile: Suitable for a wide range of embedded applications.
  • Robust Memory Interface: Supports various memory types for flexible memory configurations.

Additional Details

The S3C2410AL-20N microprocessor includes a memory management unit (MMU) for supporting operating systems like Linux and Windows CE. It features a comprehensive set of peripherals, including UARTs for serial communication, timers for real-time control, and an LCD controller for display output. The processor also includes a USB host and device controller, enabling connectivity to USB devices.

For detailed technical specifications, including pin configurations, electrical characteristics, and timing diagrams, refer to the Samsung datasheet for the S3C2410AL-20N. The datasheet provides comprehensive information for system designers and developers.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess