The Samsung S3C44BOX01-ED80 is a 16/32-bit RISC microcontroller designed for a wide range of embedded applications. This microcontroller offers a powerful processing core and a rich set of peripheral interfaces, making it suitable for applications requiring both control and connectivity.
Applications
- Embedded control systems
- Industrial automation
- Consumer electronics
- Networking devices
- Mobile devices
Features
- 16/32-bit ARM7TDMI RISC processor core
- On-chip memory controller supporting various memory types (SDRAM, Flash, SRAM)
- Integrated LCD controller for display interfaces
- Multiple UART channels for serial communication
- SPI and I2C interfaces for peripheral communication
- USB host/device controller
- Timers and PWM modules for control applications
- Real-Time Clock (RTC) for timekeeping
- Interrupt controller for handling external events
- Power management features to minimize power consumption
Benefits
- High Performance: The ARM7TDMI core provides sufficient processing power for demanding embedded applications.
- Versatile Connectivity: The integrated communication interfaces (UART, SPI, I2C, USB) allow seamless integration with a variety of peripherals and external devices.
- Display Support: The LCD controller enables direct connection to displays for user interface applications.
- Power Efficiency: Power management features minimize power consumption, making it suitable for battery-powered devices.
- Memory Flexibility: The memory controller supports various memory types, allowing developers to choose the optimal memory configuration for their application.
Additional Details
The S3C44BOX01-ED80 operates at a specific clock frequency (e.g., 66 MHz), providing the processing speed required for real-time control applications. The specific amount of on-chip SRAM and Flash memory varies depending on the exact configuration. The operating voltage is typically in the range of 3.3V.
This microcontroller is often used in applications where cost-effectiveness and low power consumption are critical factors. The integrated peripherals reduce the need for external components, simplifying the design and lowering the overall system cost.