EN
  • EN
  • DE

RT8253AH

Part No RT8253AH
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 300373-RT8253AH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT8253AH CAD Model

Description

The RT8253AH is a synchronous step-down DC-DC converter designed by Richtek USA Inc. It is optimized for high efficiency and fast transient response, making it suitable for a wide range of applications. The device integrates high-side and low-side MOSFETs and operates at a high switching frequency, allowing for the use of smaller external components and a compact overall solution. Its features ensure stable and reliable power delivery to sensitive electronic components.

Applications:

  • Notebook Computers: Primarily used for core voltage regulation and other power supplies.
  • Graphics Cards: Powers the GPU and memory, ensuring stable performance.
  • Solid State Drives (SSDs): Provides efficient power to SSD controllers and memory chips.
  • Portable Devices: Suitable for powering various components in portable electronic devices.
  • Industrial Applications: Used in industrial control systems requiring regulated power supplies.

Features:

  • High Efficiency: Achieved through synchronous rectification, minimizing power losses.
  • Wide Input Voltage Range: Typically operates from a 4.5V to 26V input voltage range.
  • Adjustable Output Voltage: The output voltage can be adjusted with external resistors.
  • Integrated MOSFETs: Simplifies the design and reduces the number of external components.
  • Current Limit Protection: Protects the converter and the load from overcurrent conditions.
  • Over-Voltage Protection (OVP): Prevents the output voltage from exceeding a safe level.
  • Under-Voltage Protection (UVP): Protects the load from undervoltage conditions.
  • Thermal Shutdown Protection: Protects the device from overheating.

Benefits:

  • Improved Power Efficiency: Results in longer battery life in portable applications and reduced heat dissipation.
  • Simplified Design: Reduces component count and simplifies PCB layout.
  • Enhanced System Reliability: Built-in protection features ensure reliable operation.
  • Compact Solution: High switching frequency allows for smaller external components.
  • Stable Output Voltage: Ensures stable and reliable power delivery to sensitive electronic components.

Additional Details:

The RT8253AH utilizes a constant-on-time (COT) control architecture for fast transient response. The switching frequency is internally set, but can be adjusted by external components. Proper layout and component selection are critical for optimal performance. The datasheet provides detailed recommendations for external component selection and PCB layout guidelines. It comes in a thermally enhanced package. The RT8253AH is RoHS compliant.

You May Also Be Interested in

Qualcomm
Lowest to $2.4357
Infineon Technologies
Lowest to $2.8702
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Bel Power Solutions
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess