The Samsung S3C4510B01 is a 16/32-bit RISC microcontroller based on the ARM7TDMI core. This microcontroller is designed for a variety of embedded applications where processing power and connectivity are essential.
Applications
- Industrial automation systems
- Handheld devices
- Communication equipment
- Embedded control systems
- Networking devices
Features
- ARM7TDMI RISC processor core
- Integrated LCD controller
- Memory controller supporting SDRAM, Flash, and SRAM
- Two UART channels for serial communication
- SPI and I2C interfaces for peripheral communication
- USB host/device controller
- Timers and PWM modules for control applications
- Real-Time Clock (RTC) for timekeeping
- Interrupt controller
- Power management features
Benefits
- High Performance: The ARM7TDMI core provides sufficient processing power for embedded applications.
- Versatile Connectivity: Includes various communication interfaces such as UART, SPI, I2C, and USB.
- Display Support: Integrated LCD controller enables connection to displays.
- Power Efficiency: Power management features reduce power consumption.
- Memory Flexibility: The memory controller supports various memory types.
Additional Details
The S3C4510B01 typically operates at a clock frequency around 66 MHz, enabling real-time processing capabilities. The device's operating voltage usually ranges around 3.3V. The integration of the LCD controller is particularly beneficial for applications requiring a user interface. Its comprehensive set of peripherals facilitates its use in diverse embedded systems, ranging from industrial control to handheld devices.