The Samsung S3C6431XH-66 is an ARM11 based application processor designed for multimedia and mobile applications. It integrates a variety of peripherals and multimedia codecs to support a wide range of functionalities.
Applications
- Mobile Internet Devices (MIDs)
- Portable Media Players (PMPs)
- Personal Navigation Devices (PNDs)
- Automotive infotainment systems
- Smartphones
Features
- ARM1176JZF-S core
- Integrated multimedia codecs (H.264, MPEG4, H.263, MP3, AAC)
- LCD controller supporting various display resolutions
- Camera interface supporting CMOS sensors
- USB 2.0 Host/Device
- SD/MMC/SDIO host controller
- NAND Flash controller
- Audio interface with multiple channels
- Connectivity: UART, SPI, I2C, GPIO
- Power Management Unit (PMU)
Benefits
- Multimedia Performance: Integrated codecs offer optimized video and audio processing.
- Connectivity: Comprehensive connectivity options simplify peripheral integration.
- Display Support: Integrated LCD controller supports various display types and resolutions.
- Memory Support: Supports various memory types, allowing flexible system configuration.
- Power Efficiency: Power management unit (PMU) optimizes power consumption.
Additional Details
The S3C6431XH-66 operates at a clock speed of 667MHz. The integrated multimedia codecs handle video encoding and decoding efficiently, reducing CPU load. The power management unit helps to minimize power consumption, which is crucial for portable devices. This processor is often used in devices where multimedia performance and connectivity are important factors. It provides a complete solution for multimedia playback, display, and connectivity, making it suitable for a variety of portable and embedded applications.