EN
  • EN
  • DE

S3C9428X16COC4

Part No S3C9428X16COC4
Manufacturer Samsung
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090082-S3C9428X16COC4
Categories OEM Parts( S )
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S3C9428X16COC4 CAD Model

Description

The Samsung S3C9428X16COC4 is an 8-bit single-chip CMOS microcontroller. It's part of Samsung’s S3C9 series, designed for various consumer and industrial applications requiring efficient processing and low-power operation.

Applications

  • Remote control systems
  • Small home appliances (e.g., microwave ovens, washing machines)
  • Security systems
  • Industrial control devices

Features

  • 8-bit CPU core: Based on an enhanced 8051 core, offering a balance of performance and efficiency.
  • Internal ROM/Flash Memory: Integrated ROM or Flash memory for program storage and execution.
  • RAM: On-chip RAM for data storage and manipulation.
  • I/O Ports: Multiple programmable I/O ports for interfacing with external devices.
  • Timers/Counters: Several timers and counters for generating precise timing signals and counting events.
  • UART: Universal Asynchronous Receiver/Transmitter for serial communication.
  • Watchdog Timer: Internal watchdog timer to prevent system lock-up.
  • Interrupt Controller: Supports multiple interrupt sources for real-time responsiveness.

Benefits

  • Efficient Control: The 8-bit core and integrated peripherals provide efficient control for a wide range of applications.
  • Reduced System Cost: Integrated ROM/Flash and RAM reduce the need for external memory components.
  • Flexible Interfacing: Programmable I/O ports and UART facilitate easy interfacing with various peripherals.
  • Reliable Operation: The watchdog timer enhances system reliability by preventing system crashes.
  • Real-Time Response: The interrupt controller enables quick responses to external events, making it suitable for real-time control applications.

Additional Details

The S3C9428X16COC4 is designed for low-power operation and typically operates from a 5V power supply. It’s available in various package options, allowing for flexibility in board design. Its architecture is optimized for real-time control, making it suitable for applications where precise timing and responsiveness are critical. It also incorporates power-saving modes to further minimize power consumption during idle periods.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess