EN
  • EN
  • DE

S3F8235X18-QTR5

Part No S3F8235X18-QTR5
Manufacturer Samsung
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 306958-S3F8235X18-QTR5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S3F8235X18-QTR5 CAD Model

Description

The Samsung S3F8235X18-QTR5 is a microcontroller unit (MCU) based on the 8051 architecture. This MCU is designed for embedded applications that require a balance of processing power, low power consumption, and flexible peripheral options.

Applications

  • Consumer Electronics: Remote controls, toys, and simple household appliances.
  • Industrial Control: Sensor monitoring, motor control, and basic process automation.
  • IoT Devices: Low-power sensor nodes and communication modules.
  • Instrumentation: Basic data logging and measurement systems.

Features

  • 8051 Core: Based on the widely-used 8051 instruction set architecture, providing a familiar and well-documented programming environment.
  • Flash Memory: Integrated Flash memory for storing program code, allowing for easy updates and modifications.
  • SRAM: On-chip SRAM for data storage, providing fast access for real-time processing.
  • Timers/Counters: Multiple timers and counters for generating PWM signals, measuring time intervals, and implementing real-time control functions.
  • Serial Communication Interfaces: UART, SPI, and I2C interfaces for communication with various peripherals and other devices.
  • GPIO Pins: General-purpose input/output pins for interfacing with external components, sensors, and actuators.
  • ADC: Analog-to-Digital Converter for converting analog signals to digital data, enabling sensor readings.
  • Low-Power Modes: Various power-saving modes to minimize power consumption in battery-powered applications.

Benefits

  • Cost-Effective: 8051 architecture offers a cost-effective solution for embedded control applications.
  • Ease of Development: The well-known 8051 instruction set simplifies development and reduces time-to-market.
  • Versatile: Flexible peripherals and configurable GPIO pins allow for a wide range of applications.
  • Low Power Consumption: Optimized for low power operation, extending battery life in portable devices.
  • Robust Performance: Provides sufficient processing power for a variety of embedded control tasks.

Additional Details

The S3F8235X18-QTR5 includes an interrupt controller for handling asynchronous events. It also supports a range of operating voltages, providing flexibility in system design. The specific memory sizes and the number of GPIO pins may vary. Consult the device datasheet for detailed specifications.

This microcontroller offers a good balance of cost, performance, and power consumption, making it suitable for a variety of embedded control applications where resource constraints are important.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess