EN
  • EN
  • DE

S3F9454BZZ-DKB4

Part No S3F9454BZZ-DKB4
Manufacturer Samsung
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 307006-S3F9454BZZ-DKB4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S3F9454BZZ-DKB4 CAD Model

Description

The Samsung S3F9454BZZ-DKB4 is a 4-bit microcontroller from the S3F9454 series, designed for embedded applications that demand low power consumption and affordability. It integrates a CPU core with various peripheral interfaces, making it suitable for a range of control and automation tasks.

Applications

  • Simple remote controls for consumer electronics
  • Basic timers and controllers for home appliances
  • Simple industrial control applications such as sensor monitoring and basic motor control
  • Portable devices where battery life is critical
  • Simple automotive applications such as dashboard controls and sensor interfaces

Features

  • 4-Bit CPU Core: Based on Samsung's architecture, optimized for code density and performance in low-bit operations.
  • On-Chip Memory: Includes both program memory (ROM or Flash) and data memory (RAM). The specific memory sizes depend on the configuration.
  • Peripheral Interfaces: Offers communication interfaces like UART (Universal Asynchronous Receiver/Transmitter) for serial communication, SPI (Serial Peripheral Interface) for connecting to peripherals, and I2C (Inter-Integrated Circuit) for communication between ICs.
  • Timers/Counters: Features multiple timers and counters for implementing timing functions, generating PWM (Pulse Width Modulation) signals, and event counting.
  • I/O Ports: Provides general-purpose input/output (GPIO) ports that can be configured as inputs or outputs for interfacing with external devices and sensors.
  • Low-Power Modes: Supports various low-power modes (e.g., sleep mode, idle mode) to minimize power consumption during inactive periods.
  • Watchdog Timer: Incorporates a watchdog timer to prevent the microcontroller from entering an unstable state.

Benefits

  • Cost-Effective: Well-suited for cost-sensitive applications where minimizing component cost is a key requirement.
  • Low Power Consumption: Ideal for battery-powered devices and applications where energy efficiency is crucial.
  • Small Package Size: Available in compact packages, making it suitable for space-constrained applications.
  • Versatile: Can be employed in a variety of applications due to its flexible peripheral interfaces and programmable I/O ports.
  • Reliable: Delivers stable performance in diverse operating conditions.

Additional Details

The S3F9454BZZ-DKB4 typically operates at a low clock frequency, contributing to its low power consumption. The specific memory sizes and the number of I/O ports vary depending on the package and part number configuration. Detailed electrical characteristics, such as voltage range, current consumption, and timing parameters, are available in the product datasheet. The S3F9454BZZ-DKB4's design makes it an effective option for basic embedded control systems requiring low power and cost.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Lowest to $6.5223

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3541 $54.1640
95+ $1.1111 $105.5545
140+ $1.0764 $150.6960
195+ $1.0417 $203.1315
250+ $1.0069 $251.7250
335+ $0.9028 $302.4380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess