EN
  • EN
  • DE

S5P4418XC0-LA40

Part No S5P4418XC0-LA40
Manufacturer Samsung
Catalog OEM Parts ( S )
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090244-S5P4418XC0-LA40
Categories OEM Parts( S )
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S5P4418XC0-LA40 CAD Model

Description

The Samsung S5P4418XC0-LA40 is a high-performance application processor designed for a variety of embedded systems and mobile applications. It is part of Samsung’s Exynos series, known for its efficient power consumption and powerful processing capabilities. This processor is designed to deliver a balanced performance for multimedia, connectivity, and general computing tasks.

Applications:

  • Industrial Automation: Used in control panels and monitoring systems.
  • In-Vehicle Infotainment (IVI) Systems: Integrated into dashboard computers and entertainment units.
  • Point-of-Sale (POS) Systems: Powers interactive kiosks and payment terminals.
  • Digital Signage: Drives high-resolution displays in advertising and information systems.
  • Embedded Computing: Deployed in various embedded applications requiring high performance and low power consumption.

Features:

  • Quad-Core Cortex-A9 Processor: Provides robust processing power for multitasking and demanding applications.
  • Mali-400 MP4 GPU: Delivers excellent graphics performance for multimedia and gaming.
  • Multiple Connectivity Options: Supports Ethernet, USB, UART, and other interfaces for seamless connectivity.
  • Advanced Power Management: Optimizes power consumption for extended battery life in portable devices.
  • Wide Range of Peripherals: Includes interfaces for cameras, displays, and other external devices.

Benefits:

  • High Performance: Enables smooth and responsive performance in demanding applications.
  • Enhanced Multimedia Capabilities: Provides excellent graphics and video processing capabilities.
  • Low Power Consumption: Maximizes battery life in portable devices and reduces overall power usage.
  • Versatile Connectivity: Allows seamless integration with various peripherals and networks.
  • Robust Design: Ensures reliable operation in harsh environments.

Additional Details:

The S5P4418XC0-LA40 incorporates an advanced power management unit that dynamically adjusts the processor's clock speed and voltage to optimize power consumption based on the workload. It supports a variety of operating systems, including Linux and Android, facilitating rapid development and deployment of applications. The integrated Mali-400 MP4 GPU provides hardware acceleration for graphics rendering, enabling smooth and detailed visuals. The processor also includes a rich set of peripherals, such as UART, SPI, I2C, and GPIO, allowing for easy integration with external devices and sensors. This processor is designed to operate within a wide temperature range, making it suitable for use in industrial and automotive applications. The S5P4418XC0-LA40 is a versatile and powerful solution for a wide range of embedded and mobile applications, offering a balance of performance, power efficiency, and connectivity.

You May Also Be Interested in

Micrel
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4133 $65.8931
15+ $7.7235 $115.8525
24+ $7.4821 $179.5704
32+ $7.2407 $231.7024
42+ $6.9993 $293.9706
56+ $6.2751 $351.4056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess