The Samsung SFXG65PA401 is a surface mount multilayer chip inductor suitable for various high-frequency applications. Designed with a compact size and high performance, it's used in various electronic devices.
Applications:
- Mobile phones
- Wireless communication devices
- Bluetooth modules
- RF filters
- Matching networks
Features:
- Surface mount design (SMD)
- Multilayer construction
- Compact size
- High Q factor
- Excellent self-resonant frequency (SRF)
- RoHS compliant
Benefits:
- Reduced board space due to its small size.
- Improved signal integrity in high-frequency applications thanks to its high Q factor and SRF.
- Increased reliability and performance of wireless devices.
- Simplified assembly process with automated pick-and-place equipment.
- Environmentally friendly due to RoHS compliance.
Additional Details:
The SFXG65PA401 inductor's multilayer construction contributes to its high Q factor and stable inductance. Specific inductance values, tolerances, and other electrical characteristics can be found in the component's datasheet. It is designed to operate within a standard temperature range (e.g., -40°C to +85°C). The inductor is usually packaged on tape and reel for automated assembly processes.
Proper reflow soldering techniques are crucial for ensuring reliable mounting and preventing damage. Refer to Samsung's recommended reflow profiles and pad layouts for optimal performance. Key electrical specifications to consider include inductance, Q factor, self-resonant frequency, DC resistance (DCR), and rated current. The datasheet provides detailed information on these parameters.