EN
  • EN
  • DE

SI-B8A131560WW

Part No SI-B8A131560WW
Manufacturer Samsung
Catalog LED Lighting - COBs, Engines, Modules
Description LINEAR TYPE  /  LED Lighting COBs Engines Modules LED Module series White, Warm / White, Cool Linear Light Strip
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Mfr Samsung Semiconductor, Inc.
Series T
Package Tray
Product Status Obsolete
Type LED Module
Color White, Warm / White, Cool
CCT (K) 2700K, 6500K
Configuration Linear Light Strip
Luminous Flux @ Current/Temperature 1900lm Warm White, 2060lm Cool White
Current - Test 750mA Warm White, 750mA Cool White
Temperature - Test 50°C
Voltage - Forward (Vf) (Typ) 18V Warm White, 18V Cool White
Lumens/Watt @ Current - Test 141 lm/W Warm White, 153 lm/W Cool White
Dimension 560.00mm L x 18.00mm W
Height 5.80mm
Lens Type Flat
Base Product Number SI-B8
Other Names 1510-2308,SI-B8A131560WW
Standard Package 280
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240336-SI-B8A131560WW
Ultra Librarian 3D Model Ultra Librarian SI-B8A131560WW CAD Model

Description

The SI-B8A131560WW is a T-series LED module manufactured by Samsung Semiconductor, Inc.

  • Manufacturer: Samsung Semiconductor, Inc.
  • Series: T-series
  • Package: tray
  • Standard Package: 280 modules
  • Configuration: linear light strip
  • Color: white, warm/white, or cool light
  • Viewing Angle: 120 degrees
  • CCT (K): 2700K or 6500K
  • Voltage-Forward (Vf): 18V for both warm white and cool white
  • Current-Test: 750mA for both warm white and cool white
  • Luminous Flux: maximum of 1900lm for warm white and 2060lm for cool white
  • Height: 5.80mm
  • Dimension: 560.00mm L x 18.00mm W

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED MOD LZ1 RED STARBOARD
Need more? Email Us
Lumileds
LED MOD LUXEON WH LNR STR 4000K
Need more? Email Us
Bridgelux
LED COB V8 NEUT WHT SQUARE 4000K
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED MOD LZ1 WHT STARBOARD 5500K
Need more? Email Us
Bridgelux
LED COB V18 WARM WHT SQU 2500K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-22 GEN3 WH SQ 3000K
Need more? Email Us
Bridgelux
LED COB VESTA WM WHT RECT 2400K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-22 GEN3 WHT SQ 3500K
Need more? Email Us
TT Electronics
LED ENG YELLOW LINEAR STRIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess