EN
  • EN
  • DE

SI-B8RZ91B20WW

Part No SI-B8RZ91B20WW
Manufacturer Samsung
Catalog LED Lighting - COBs, Engines, Modules
Description LED MODULE 5000K / LED Lighting COBs Engines Modules LED Module series White, Cool Linear Light Strip
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Mfr Samsung Semiconductor, Inc.
Series F-Series Gen3
Package Bulk
Type LED Module
Color White, Cool
CCT (K) 5000K 3-Step MacAdam Ellipse
Configuration Linear Light Strip
Luminous Flux @ Current/Temperature 18600lm (16740lm ~ 20665lm)
Current - Test 2.24A
Temperature - Test 65°C
Voltage - Forward (Vf) (Typ) 46V
Lumens/Watt @ Current - Test 181 lm/W
Current - Max 3.6A
CRI (Color Rendering Index) 80
Dimension 1120.00mm L x 39.80mm W
Height 5.20mm
Lens Type Flat
Base Product Number SI-B8
Other Names SI-B8RZ91560WW,SI-B8RZ91B20WW,1510-2232,SI-B8RZ91B20WWINACTIVE
Standard Package 96
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241209-SI-B8RZ91B20WW
Ultra Librarian 3D Model Ultra Librarian SI-B8RZ91B20WW CAD Model

Description

The SI-B8RZ91B20WW is an LED Lighting - COBs, Engines, Modules, Strips product from Samsung Semiconductor, Inc. that belongs to the F-Series Gen3 series.

  • Configuration: Linear light strip
  • Color: Cool white
  • Package: Bulk
  • Standard Package: 96
  • Maximum Current: 3.6A
  • Viewing Angle: None
  • Voltage Forward (Vf): 46V (typical)
  • Current Test: 2.24A
  • Height: 5.20mm
  • Lens Type: Flat
  • Color Temperature (CCT): 5000K 3-Step MacAdam Ellipse
  • Lumens/Watt @ Current-Test: 181 lm/W
  • Color Rendering Index (CRI): 80
  • Test Temperature: 65°C
  • Light Emitting Surface (LES): None
  • Dimension: 1120.00mm L x 39.80mm W
  • MSL Level: Not applicable
  • HTSUS: 8541.41.0000 compliant
  • Base Product Number: SI-B8
  • Luminous Flux @ Current/Temperature: 18600lm (16740lm ~ 20665lm)

You May Also Be Interested in

Lumileds
LED COB LUXEON WHT RECT 4000K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 2700K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQ 3000K
Need more? Email Us
Inspired LED, LLC
LED ENG COOL WHT 6000K 12M REEL
Need more? Email Us
Citizen
LED COB CLU048 COOL WHT SQ 5000K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 3000K
Need more? Email Us
Citizen
LED COB CLU701 NEUT WH SQ 4000K
Need more? Email Us
JKL Components Corp.
LED ENG CL WHT LNR LGT STRIP
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 2700K
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess