EN
  • EN
  • DE

SI-B8U11156CWW

Part No SI-B8U11156CWW
Manufacturer Samsung
Catalog LED Lighting - COBs, Engines, Modules
Description LED MODULE LT-V562A 3500K STRIP / LED Lighting COBs Engines Modules LED Module series White, Warm Linear Light Strip
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Mfr Samsung Semiconductor, Inc.
Series LT-V562A
Package Tray
Product Status Obsolete
Type LED Module
Color White, Warm
CCT (K) 3500K 3-Step MacAdam Ellipse
Configuration Linear Light Strip
Luminous Flux @ Current/Temperature 1400lm (Typ)
Current - Test 420mA
Temperature - Test 50°C
Voltage - Forward (Vf) (Typ) 25.2V
Lumens/Watt @ Current - Test 132 lm/W
Current - Max 540mA
CRI (Color Rendering Index) 80
Viewing Angle 120°
Features With Connector
Dimension 560.00mm L x 18.00mm W
Height 5.50mm
Lens Type Flat
Base Product Number SI-B8
Other Names 1510-2127
Standard Package 280
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240381-SI-B8U11156CWW
Ultra Librarian 3D Model Ultra Librarian SI-B8U11156CWW CAD Model

Description

The SI-B8U11156CWW is a white LED module from Samsung Semiconductor, Inc. that is designed to provide high brightness and high efficiency for your lighting applications.

    You May Also Be Interested in

    Enfis
    LED ARRAY UNO PLUS 870NM NIR
    Need more? Email Us
    Cree Inc.
    LED COB XLAMP WARM WHT SQU 3000K
    Need more? Email Us
    Luminus Devices Inc.
    LED MOD PT-121 GREEN RECT
    Need more? Email Us
    OSRAM Opto Semiconductors Inc.
    LED MOD LZ1 BLUE STARBOARD
    Need more? Email Us
    Lumileds
    LED MOD LUXEON WH LNR STR 4000K
    Need more? Email Us
    Luminus Devices Inc.
    LED COB CXM-14 GEN4 WH SQ 3000K
    Need more? Email Us
    Cree Inc.
    LED COB XLAMP WARM WHT SQU 2700K
    Need more? Email Us
    Citizen
    LED COB CLU721 WM WHT SQ 3000K
    Need more? Email Us
    Inspired LED, LLC
    LED ENG NW 3LEDS 4200K 12M REEL
    Need more? Email Us

    Top Sellers

    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.9399
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.2166
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.5143
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $6.4151
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.0101
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0476
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess