EN
  • EN
  • DE

SL-Z7R3N80L9WW

Part No SL-Z7R3N80L9WW
Manufacturer Samsung
Catalog LED Lighting - COBs, Engines, Modules
Description LED 5000 / LED Lighting COBs Engines Modules LED Module series White, Cool Linear Light Strip
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Mfr Samsung Semiconductor, Inc.
Series RM 12_Z
Package Bulk
Type LED Module
Color White, Cool
CCT (K) 5000K 7-Step MacAdam Ellipse
Configuration Linear Light Strip
Luminous Flux @ Current/Temperature 6330lm (Typ)
Current - Test 1.05A
Temperature - Test 60°C
Voltage - Forward (Vf) (Typ) 35.5V
Lumens/Watt @ Current - Test 170 lm/W
Current - Max 1.6A
CRI (Color Rendering Index) 70
Viewing Angle 120°
Dimension 174.20mm L x 50.00mm W
Height 6.00mm
Lens Type Flat
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.41.0000
Other Names 1510-SL-Z7R3N80L9WW
Standard Package 240
Win Source Part Number 1144909-SL-Z7R3N80L9WW
Ultra Librarian 3D Model Ultra Librarian SL-Z7R3N80L9WW CAD Model

Description

The Samsung 1144909-SL-Z7R3N80L9WW is an LED module that produces a cool white color with a CCT of 5000K 7-Step MacAdam Ellipse.

  • Color: Cool White
  • CCT: 5000K 7-Step MacAdam Ellipse
  • Viewing Angle: 120°
  • Forward Voltage (Vf): 35.5V
  • Configuration: Linear Light Strip
  • Maximum Current: 1.6A
  • Manufacturer: Samsung
  • Win Source part number: 1144909-SL-Z7R3N80L9WW
  • Luminous Flux: 6330lm (Typ)
  • CRI: 70

You May Also Be Interested in

Luminus Devices Inc.
LED COB CXM-14 GEN4 WHT SQ 4000K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-32 COOL WHT SQ 5000K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 3000K
Need more? Email Us
Lumileds
LED COB LUXEON WHT RECT 4000K
Need more? Email Us
Citizen
LED COB CLU701 NEUT WH SQ 4000K
Need more? Email Us
Citizen
LED COB CLU048 COOL WHT SQ 5000K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-14 GEN4 WH SQ 3000K
Need more? Email Us
JKL Components Corp.
LED MOD ALUMILINE LNR STRP 1.5'
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 3000K
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess