EN
  • EN
  • DE

SLP-D2A475D1EU

Part No SLP-D2A475D1EU
Manufacturer Samsung
Catalog External/Internal (Off - Board) LED Drivers
Description LED DVR 2CH PROGR 75W WHT EU / 1.4A 20 ~ 50V Constant Current LED Driver AC DC Converter Topology 1 Output
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>LED Drivers
Mfr Samsung Semiconductor, Inc.
Series PMD
Package Bulk
Product Status Obsolete
Type Constant Current
Topology AC DC Converter
Number of Outputs 1
Voltage - Input (Min) 220VAC
Voltage - Input (Max) 240VAC
Voltage - Output 20 ~ 50V
Current - Output (Max) 1.4A
Power (Watts) 75 W
Dimming DALI
Features OTP, OVP, SCP
Ratings IP20
Temperature Range - Operating -40°C ~ 50°C
Efficiency 88%
Termination Style Terminal Block
Dimension 5.00" L x 3.01" W x 1.43" H (127.0mm x 76.4mm x 36.2mm)
Approval Agency cURus
Mounting Type Chassis Mount
Other Names 1510-SLP-D2A475D1EU
Standard Package 1
ECCN OBSOLETE
Win Source Part Number 1237336-SLP-D2A475D1EU
Ultra Librarian 3D Model Ultra Librarian SLP-D2A475D1EU CAD Model

Description

The SLP-D2A475D1EU from Samsung Semiconductor is an LED driver type power supply with a PMD series.

  • Type: LED Driver
  • Series: PMD
  • Operation Type: Constant Current Type
  • Termination Style: Terminal Block
  • Features: OTP, OVP, SCP
  • Rating: IP20
  • Power: 75W
  • Voltage - Output: 20 ~ 50V
  • Topology: AC DC Converter
  • Number of Outputs: 1
  • Current - Output (Max): 1.4A
  • Voltage - Input: 220VAC to 240VAC
  • Dimming: DALI
  • Mounting Type: Chassis Mount
  • Operating Temperature: -40°C to 50°C

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 12-24V 6.3A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED AC/DC DRIVER 100W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED AC/DC DRIVER 240W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC/CV AC/DC 9-12V 5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC/CV AC/DC 54V 5.95A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 10-20V 4.8A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 10-20V 7.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC/CV AC/DC 18-36V 2.65A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED POWER SUPPLIES 239.75W69-137
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess