The SM5328 is a highly integrated charging IC from Samsung Semiconductor. It is designed to provide a complete charging solution for mobile devices, including smartphones, tablets, and wearable devices. The SM5328 supports a wide range of input voltages, including USB PD, QC 4.0, and AFC 3.0, and can deliver up to 25W of charging power.
The SM5328 features a number of advanced features that make it ideal for use in mobile devices. These features include:
Comprehensive safety features: The SM5328 includes a number of safety features to protect the device from overvoltage, overcurrent, overheating, and other potential hazards.
High efficiency: The SM5328 is highly efficient, which helps to extend battery life and reduce heat generation.
Fast charging: The SM5328 supports a variety of fast charging standards, allowing devices to be charged quickly and efficiently.
Small size and low weight: The SM5328 is packaged in a small and lightweight BGA package, which makes it ideal for use in space-constrained devices.
The SM5328 is a popular choice for use in a wide range of mobile devices. It is used in devices from many of the leading smartphone and tablet manufacturers, including Samsung, Apple, Huawei, and Xiaomi.
Applications for the SM5328 Charging IC
The SM5328 charging IC can be used in a wide range of mobile devices, including:
Smartphones
Tablets
Wearable devices
Laptops
Netbooks
Portable game consoles
Digital cameras
Other battery-powered devices
Benefits of Using the SM5328 Charging IC
The SM5328 charging IC offers a number of benefits to device manufacturers and consumers alike. These benefits include:
Improved safety: The SM5328 includes a number of safety features to protect the device from potential hazards.
Extended battery life: The SM5328 is highly efficient, which helps to extend battery life.
Faster charging: The SM5328 supports a variety of fast charging standards, allowing devices to be charged quickly and efficiently.
Smaller and lighter devices: The SM5328 is packaged in a small and lightweight package, which makes it ideal for use in space-constrained devices.
Conclusion
The SM5328 is a highly integrated charging IC from Samsung Semiconductor that offers a number of benefits to device manufacturers and consumers alike. It is a popular choice for use in a wide range of mobile devices, including smartphones, tablets, and wearable devices.