EN
  • EN
  • DE

SPHWHAHDNC27YZWRT1

Part No SPHWHAHDNC27YZWRT1
Manufacturer Samsung
Catalog LED Lighting - COBs, Engines, Modules
Description LED COB T SERIES  /  LED Lighting COBs Engines Modules Chip On Board (COB) series White, Warm / White, Cool Square
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Mfr Samsung Semiconductor, Inc.
Series COB T-Series
Type Chip On Board (COB)
Color White, Warm / White, Cool
CCT (K) 3850K (2700K ~ 5000K) 5-Step MacAdam Ellipse
Configuration Square
Luminous Flux @ Current/Temperature 1069lm (988lm ~ 1149lm)
Temperature - Test 25°C
Voltage - Forward (Vf) (Typ) 35.5V
Current - Max 400mA
CRI (Color Rendering Index) 90
Viewing Angle 115°
Dimension 19.00mm L x 19.00mm W
Height 1.60mm
Lens Type Flat
Base Product Number SPHWHAHDNC27
Other Names 1510-SPHWHAHDNC27YZWRT1
Standard Package 750
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241268-SPHWHAHDNC27YZWRT1
Ultra Librarian 3D Model Ultra Librarian SPHWHAHDNC27YZWRT1 CAD Model

Description

This chip on board (COB) LED is part of the COB T-Series from Samsung Semiconductor Inc.

  • Configuration: Square
  • Viewing Angle: 115 degrees
  • Color: White, Warm/White, and Cool
  • CCT: 3850K (2700K to 5000K) 5-step MacAdam ellipse
  • Maximum Current: 400mA
  • Forward Voltage (Vf): 35.5V (typical)
  • Height: 1.6mm
  • Lens Type: Flat
  • Color Rendering Index (CRI): 90
  • Luminous Flux: 1069lm (988lm to 1149lm) @ current/temperature
  • Dimension: 19mm x 19mm
  • MSL Level: 2A (4 weeks)
  • HTSUS Code: 8541.41.0000

You May Also Be Interested in

Bridgelux
LED COB VERO 18 WM WHT RND 2000K
Need more? Email Us
Bridgelux
LED COB V18 WARM WHT SQU 2500K
Need more? Email Us
TT Electronics
LED ENG CL WHT LNR STRIP 6000K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-22 GEN3 WHT SQ 3500K
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED MOD LZ1 WHT STARBOARD 5500K
Need more? Email Us
Inspired LED, LLC
LED ENG NEU WHT 4200K 12M REEL
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-22 GEN4 WH SQ 3000K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-32 GEN3 WHT SQ 5000K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-22 GEN3 WH SQ 3000K
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess