EN
  • EN
  • DE

SPHWHTHAD605S0W0U4

Part No SPHWHTHAD605S0W0U4
Manufacturer Samsung
Catalog LED Lighting - White
Description LED WARM WHITE 2700K 80CRI 4SMD / LED Lighting LH934A White, Warm 2700K 220VAC 29mA 136° 4-SMD, Flat Lead Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>White LED Lighting
Mfr Samsung
Series LH934A
Package Tape & Reel (TR)
Product Status Obsolete
Color White, Warm
CCT (K) 2700K
Flux @ 85°C, Current - Test -
Flux @ 25°C, Current - Test 315lm (275lm ~ 355lm)
Current - Test 29mA
Voltage - Forward (Vf) (Typ) 220VAC
Lumens/Watt @ Current - Test 49 lm/W
CRI (Color Rendering Index) 80
Current - Max 58mA
Viewing Angle 136°
Mounting Type Surface Mount
Package / Case 4-SMD, Flat Lead Exposed Pad
Supplier Device Package SMD
Size / Dimension 0.449" L x 0.449" W (11.40mm x 11.40mm)
Height - Seated (Max) 0.176" (4.48mm)
Thermal Resistance of Package -
Moisture Sensitivity Level (MSL) 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.41.0000
Standard Package 800 pcs
Win Source Part Number 1383522-SPHWHTHAD605S0W0U4
Ultra Librarian 3D Model Ultra Librarian SPHWHTHAD605S0W0U4 CAD Model

Description

The SPHWHTHAD605S0W0U4 is a white LED lighting module designed for optoelectronic applications. It is part of the LH934A series manufactured by Samsung.

  • Color: White, Warm
  • Wavelength: 2700K
  • Voltage - Forward (Vf) (Typ): 220VAC
  • Current - Max: 58mA
  • Size / Dimension: 0.449" L x 0.449" W (11.40mm x 11.40mm)
  • Height - Seated (Max): 0.176" (4.48mm)
  • Viewing Angle: 136°
  • CRI (Color Rendering Index): 80
  • Mounting Type: Surface Mount
  • Package / Case: 4-SMD, Flat Lead Exposed Pad
  • Packaging: Tape & Reel (TR)
  • Standard Package Quantity: 800 pcs
  • Series: LH934A

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON WARM WHITE 3000K
Lowest to $0.9619
OSRAM Opto Semiconductors Inc.
LED OSLON NEU WHITE 4000K
Lowest to $0.8954
Conexant Systems
Lowest to $6.8826
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lowest to $13.7745
Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.2660
OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Lowest to $0.4946
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess