EN
  • EN
  • DE

SPMWHT541MD5WAVMS2

Part No SPMWHT541MD5WAVMS2
Manufacturer Samsung
Catalog OEM Souring
Description LED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468140-SPMWHT541MD5WAVMS2
Manufacturer Samsung
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Obsolete
Color White, Warm
CCT (K) 3000K
Flux @ 25°C, Current - Test 28lm (27lm ~ 29lm)
Current - Test 65mA
Voltage - Forward (Vf) (Typ) 2.95V
Lumens/Watt @ Current - Test 146 lm/W
CRI (Color Rendering Index) 80
Current - Max 150mA
Viewing Angle 120°
Grade -
Mounting Type Surface Mount
Package / Case 4-SMD, Flat Lead Exposed Pad
Supplier Device Package 5630
Size / Dimension 0.197" L x 0.118" W (5.00mm x 3.00mm)
Height - Seated (Max) 0.035\;5;9;7;10;8;3;4;2;1;1528;2007;475;4991;492;976;516;1642;90;350;1080;3147;1830;478;4334;2712;600288;160;67;1416;1214;602189;10;1516;3970;846;1510;897;425;3010;1568;404;1497;264;365;751;28;5722;732;818;0;99835;56434;99837;19533;99838;116008;10017;68384;56435;98087;68385;29995;61769;61770;73130;99836;67977;67976;38481;22782;22783;44758;77180;44759;44499;44757;31146;31147;44552;44555;44559;48719;89476;111514;117185;30007;104901;30009;30010;30012;44546;44547;59892;58136;98484;96006;48723;44566;44565;20811;77143;77144;77142;46765;29726;5858;29956;95994;43941;20810;44636;112557;112791;54243;56199;30477;92290;30641;54706;43937;57297;49962;54244;43304;53051;43453;47329;23503;23504;40851;44427;82581;38408;27959;108213;61771;56436;4264;31148;20813;31150;107480;107481;74444;52951;1046;129497;30027;44766;44738;55018;81569;55442;59372;55017;63212;117212;55016;44136;44134;58831;55812;44135;90071;117191;112136;115171;61118;79752;117192;89964;123151;50411;49422;22218;52547;61117;54697;54696;44137;47365;49399;52548;57652;117193;99291;74469;62361;54699;62360;52948;62363;52550;57653;62359;117213;54876;62362;50763;61119;109854;81219;81220;102850;59374;77844;49400;54053;62358;87683;117214;59373;75625;117194;44138;44139;49401;50764;29975;29982;52332;110741;110743;110742;65028;44650;110744;44378;44649;110745;110747;94133;52025;38499;39395;44652;38500;52333;52026;43402;54918;48543;38501;110748;38294;38572;110749;106878;63665;44651;102497;85317;110751;62525;38323;56134;44638;44379;38295;38320;38297;38298;110762;85318;68978;110746;54839;110750;38299;41944;58996;66491;38300;39388;75258;75259;75261;75262;75263;44569;49402;29989;25622;68174;68175;57465;45849;30476;62434;62941;19141;117728;51874;50163;51871;100941;50164;50165;50166;86132;91845;51872;103423;91259;103422;51873;103424;50919;86133;100936;117727;88985;103847;132940;59658;75254;63687;68922;68224;98581;26093;94231;23102;76413;62462;63539;69193;96260;101488;88576;91215;63538;73578;88577;73583;109143;63536;63537;101512;73779;123673;62444;54242;73148;69122;54241;69121;54240;109067;109068;62464;20812;53277;44637;31152;38407;30884;62423;109073;53276;44767;20809;40852;40853;101761;66594;101760;45098;33963;36842;33966;123185;120255;121913;128239;102825;120254;121912;123186;29442;29443;53193;53194;53195;890;53196;53197;53198;33184;40854;130995;130996;121911;102832;96871;128238;128240;128237;128110;127469;102826;102827;128241;60147;102831;94132;102833;33970;69174;44497;109144;109071;86605;62428;99602;86606;87719;75676;67997;44760;86430;48720;48721;40774;119071;113576;25813;20309;62465;67994;67995;67996;44837;44836;88832;88833;88834;88835;88608;22103;48572;55107;69114;46458;111723;36733;43627;26783;32809;25511;25381;25948;22207;26893;31709;39615;39616;43628;70566;102282;39275;39276;48810;68064;121953;46241;56375;93934;46242;57094;93279;26427;44407;36557;54735;111513;22104;22105;26750;48933;35424;22208;34390;111722;69115;107086;116683;44219;54999;100686;50728;38023;38024;43630;69118;48934;22106;22107;29346;69116;38167;46051;30047;22780;22784;22786;22787;22778;46155;22756;73495;43739;62;61;3;2;243;804;250;4;1;17;6;0;2;4;7;1;1;421080;421162;421174;421175;421198;421201;68304;114359;114362;766532;799459;140099;147685;147688;147689;153285;154023;156785;156786;157764;162233;162234;162236;162237;162238;722558;162242;162244;162247;162251;162252;162254;162255;722755;162256;162257;162559;687533;827818;162780;684746;164771;164890;164891;164894;165080;166627;166628;167212;1672
Ultra Librarian 3D Model Ultra Librarian SPMWHT541MD5WAVMS2 CAD Model

Description

The SPMWHT541MD5WAVMS2, crafted by Samsung, is a cutting-edge LED that stands out for its high luminous efficiency and reliability. Designed to cater to a wide range of lighting needs, from commercial and residential lighting to specialized applications like automotive and display backlighting, this component exemplifies Samsung's leadership in LED technology. The LED operates with high efficiency, providing bright, consistent light while maximizing energy savings. It's engineered for longevity and performance, capable of withstanding varying environmental conditions without loss of functionality. With its compact form factor and superior light output, the SPMWHT541MD5WAVMS2 is ideal for designers seeking high-quality lighting solutions that combine performance with durability.

You May Also Be Interested in

STMicroelectronics
MCU F103 Arm Cortex-M3 32KB LQFP-48
Lowest to $5.8620
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB CSP Ind
Lowest to $1.3063
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Lowest to $7.4449
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB QFN Ind
Need more? Email Us
STMicroelectronics
MCU G031 Arm Cortex-M0+ 32KB UFQFPN-28 -40+ 125C
Lowest to $1.8769
Cypress Semiconductor Corp
MCU 16-bit MICOM LQFP-100
Need more? Email Us
STMicroelectronics
MCU F103 Arm Cortex-M3 32KB LQFP-64
Lowest to $7.2548
Renesas Electronics America
MCU
Need more? Email Us
Microchip Technology
8bit MicroController
Lowest to $11.7200

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess