EN
  • EN
  • DE

TCSCN1V334MAAR

Part No TCSCN1V334MAAR
Manufacturer Samsung
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 215518-TCSCN1V334MAAR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCSCN1V334MAAR CAD Model

Description

The TCSCN1V334MAAR is a multilayer ceramic capacitor (MLCC) manufactured by Samsung Electro-Mechanics. As a fundamental component in modern electronics, MLCCs serve various essential roles, including decoupling, bypassing, filtering, and energy storage. The TCSCN1V334MAAR is distinguished by its specific capacitance value, voltage rating, temperature coefficient, and physical dimensions, making it well-suited for applications demanding these characteristics.

Applications:

  • Decoupling Capacitors in Digital Circuits: Provides a local charge reservoir for integrated circuits (ICs) such as microcontrollers, processors, and memory chips, effectively minimizing voltage fluctuations and noise during switching operations.
  • Bypassing Capacitors in Power Supplies: Filters out unwanted AC noise and ripple from DC power supply lines, ensuring a clean and stable voltage supply for sensitive electronic components.
  • Filtering in Audio Circuits: Employed in low-pass, high-pass, and band-pass filters to shape the frequency response of audio signals, removing undesirable noise and interference.
  • Timing Circuits: Used in conjunction with resistors to create RC timing circuits for oscillators, timers, and delay circuits.
  • Smoothing Capacitors in DC-DC Converters: Reduces output voltage ripple and enhances the stability of DC-DC converters, resulting in a more consistent and reliable output voltage.

Features:

  • Capacitance Value: Boasts a capacitance of 0.33 µF (microfarads), making it appropriate for applications requiring a moderate level of charge storage.
  • Compact Size: Designed for use in space-constrained applications, enabling high-density printed circuit board (PCB) layouts.
  • High Reliability: Ceramic capacitors are known for their stable performance and extended lifespan, even under demanding operating conditions.
  • Low ESR (Equivalent Series Resistance): Minimizes energy losses and heat generation, resulting in more efficient circuit operation.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes, reducing manufacturing costs and improving overall product consistency.

Benefits:

  • Improved Circuit Stability: Decoupling and bypassing functions effectively minimize noise and voltage fluctuations, enhancing the reliability and overall performance of electronic circuits.
  • Enhanced Signal Quality: Filtering capabilities remove unwanted frequency components from signals, enhancing signal clarity and reducing noise.
  • Reduced Board Space: The compact size of the capacitor enables a higher density of components to be placed on a PCB, minimizing the overall size of electronic devices.
  • Increased Circuit Efficiency: Low ESR reduces power dissipation and heat generation, improving circuit efficiency and extending operational lifespan.
  • Long-Term Stability: Ceramic capacitors demonstrate excellent stability over time and temperature, ensuring reliable and consistent performance throughout the product's lifespan.

Additional Details:

The TCSCN1V334MAAR likely has a voltage rating of 35V. The temperature coefficient is probably X5R or X7R, indicating stable capacitance over a wide temperature range (typically -55°C to +85°C or -55°C to +125°C). It is RoHS compliant, signifying adherence to environmental regulations by restricting the use of hazardous substances. The terminals are generally nickel-barrier with tin plating for proper solderability. Always consult the official Samsung datasheet for the TCSCN1V334MAAR to confirm precise specifications and application guidelines. Operating the capacitor beyond its specified voltage or temperature limits can compromise its performance and lifespan.

You May Also Be Interested in

Vishay
CAP TANT 22UF 10V 20% 0603
Lowest to $0.3252
AVX Corporation
CAP TANT 68UF 25V 20% 2917
Lowest to $6.6583
AVX Corporation
CAP TANT 0.68UF 35V 10% 1206 / Cap Tant Solid 0.68uF 35V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7.6 Ohm 125°C T/R
Need more? Email Us
AVX Corporation
CAP TANT 100UF 6.3V 20% 2917
Need more? Email Us
AVX Corporation
CAP TANT 2.2UF 10V 20% 0402 / Cap Tant Solid 2.2uF 10V U CASE 20% (1.1 X 0.6 X 0.55mm) Inward L SMD 15 Ohm 125°C T/R
Lowest to $0.6805
Vishay
CAP TANT 22UF 35V 20% 2917
Lowest to $0.6537
AVX Corporation
CAP TANT 22UF 10V 10% 1411
Need more? Email Us
AVX Corporation
CAP TANT 1000UF 10V 20% 2824 / Cap Tant Solid 1000uF 10V M CASE 20% (7.2 X 6 X 2mm) Pad SMD 0.14 Ohm 125°C
Need more? Email Us
AVX Corporation
CAP TANT 470UF 6.3V 10% 2917
Lowest to $1.5131

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess