EN
  • EN
  • DE

ASP-125351-01

Part No ASP-125351-01
Manufacturer Samtec Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000976-ASP-125351-01
Categories OEM Parts(A-B)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ASP-125351-01 CAD Model

Description

The ASP-125351-01 is a high-performance connector manufactured by Samtec Inc. It is designed for board-to-board applications requiring reliable signal transmission and robust mechanical connection. Samtec is known for producing high-quality interconnect solutions, and this connector is no exception, offering excellent electrical performance and durability. The ASP series likely includes connectors with specific features tailored for demanding applications.

Applications

  • High-Speed Data Transmission: Connecting boards in servers, routers, and other networking equipment.
  • Medical Equipment: Ensuring reliable connections in critical medical devices.
  • Industrial Automation: Linking control boards and sensor modules in industrial systems.
  • Aerospace and Defense: Providing robust interconnects for avionics and military applications.
  • Test and Measurement Equipment: Enabling precise signal transmission in testing instruments.

Features

  • High Density: Allows for a large number of signals to be transmitted in a small space.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • Robust Mechanical Design: Ensures a secure and reliable connection, even in harsh environments.
  • High-Speed Performance: Designed to minimize signal degradation and maintain signal integrity.
  • Gold-Plated Contacts: Provides excellent conductivity and corrosion resistance.
  • Multiple Pin Counts: Available in various pin counts to suit different application requirements.

Benefits

  • Improved Signal Integrity: Minimizes signal loss and distortion, ensuring reliable data transmission.
  • Increased System Reliability: Robust design and high-quality materials enhance system durability.
  • Reduced Manufacturing Costs: SMT compatibility simplifies assembly and reduces labor costs.
  • Space Savings: High-density design allows for compact system designs.
  • Long-Term Performance: Gold-plated contacts ensure long-lasting performance and reliability.

Additional Details

Specific details regarding the number of contacts, pitch, mating height, and electrical characteristics (e.g., voltage rating, current rating, impedance) can be found in the official Samtec datasheet for the ASP-125351-01. Samtec provides detailed technical documentation and support to assist engineers in selecting the appropriate connector for their application. The connector's materials are chosen to withstand various environmental conditions, including temperature extremes and humidity. Proper handling and soldering techniques are essential to ensure optimal performance and prevent damage during assembly.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Generic
Need more? Email Us
Generic
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess