EN
  • EN
  • DE

ASP-196174-01

Part No ASP-196174-01
Manufacturer Samtec Inc.
Catalog OEM Parts (A - B)
Description Board to Board & Mezzanine Connectors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046185-ASP-196174-01
Categories OEM Parts(A-B)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ASP-196174-01 CAD Model

Description

ASP-196174-01 is a connector manufactured by Samtec Inc., a well-known provider of interconnect solutions. Given Samtec's expertise, this component is very likely a connector, potentially board-to-board or cable-to-board, designed to provide electrical connectivity within electronic systems.

Applications

  • Board-to-board connections in electronic devices
  • High-speed data transmission in communication systems
  • Power distribution in electronic equipment
  • Connection of daughter boards to motherboards
  • Signal routing in industrial automation systems

Features

  • High-Density Design: Compact footprint allows for efficient use of PCB space.
  • Robust Construction: Durable materials ensure reliable connections in various environments.
  • Precision Contacts: High-quality contacts provide excellent signal integrity and low contact resistance.
  • Surface Mountable: Designed for automated assembly processes, reducing manufacturing costs.
  • RoHS Compliant: Lead-free and compliant with environmental regulations.

Benefits

  • Reduced Board Size: Enables smaller and more compact electronic devices due to its high-density design.
  • Improved Signal Quality: Minimizes signal loss and distortion with precision contacts, enhancing system performance.
  • Enhanced Reliability: Ensures long-term performance and reduces the risk of connection failures with durable construction.
  • Streamlined Assembly: Facilitates automated manufacturing processes with surface mount compatibility.
  • Design Flexibility: Offers a wide range of configuration options for customized solutions.

Additional Details

Due to limited publicly available information, specific technical specifications such as pitch, number of pins, current rating, and voltage rating cannot be definitively stated. However, based on similar Samtec connectors, the following can be generally expected:

  • Pitch: Commonly available in fine pitches such as 0.5mm, 0.8mm, or 1.0mm
  • Number of Pins: Highly variable, depending on the specific application and configuration requirements
  • Current Rating: Typically ranges from 1A to 3A per contact
  • Voltage Rating: Typically ranges from 30V to 250V

For exact specifications, it's essential to consult the official Samtec datasheet for ASP-196174-01.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Generic
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Sony
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess