EN
  • EN
  • DE

ASP-19687-01

Part No ASP-19687-01
Manufacturer Samtec Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046184-ASP-19687-01
Categories OEM Parts(A-B)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ASP-19687-01 CAD Model

Description

ASP-19687-01 is a connector manufactured by Samtec Inc., a prominent provider of interconnect solutions. Given Samtec's product range, this component is most likely a connector, potentially a board-to-board or cable-to-board type, facilitating electrical connections within electronic devices.

Applications

  • Board-to-board interconnections in electronic systems
  • High-speed data transmission in communication equipment
  • Power distribution in electronic devices
  • Connection of mezzanine boards to baseboards
  • Signal routing in industrial control systems

Features

  • High-Density Design: Enables compact PCB layouts for efficient use of board space.
  • Robust Construction: Durable materials ensure reliable performance in various environments.
  • Precision Contacts: High-quality contacts provide excellent signal integrity and low contact resistance.
  • Surface Mount Technology (SMT): Compatible with automated assembly processes, reducing manufacturing costs.
  • RoHS Compliance: Lead-free and compliant with environmental regulations.

Benefits

  • Space Optimization: Allows for smaller and more compact electronic devices due to its high-density design.
  • Enhanced Signal Quality: Minimizes signal loss and distortion with precision contacts, improving system performance.
  • Increased Reliability: Ensures long-term performance and reduces the risk of connection failures with durable construction.
  • Streamlined Manufacturing: Facilitates automated assembly processes with surface mount compatibility.
  • Design Flexibility: Offers a variety of configuration options for customized solutions to meet specific application needs.

Additional Details

Due to limited publicly available information, specific technical specifications such as pitch, number of pins, current rating, and voltage rating cannot be definitively stated. However, based on similar Samtec connectors, the following can be generally expected:

  • Pitch: Often available in fine pitches such as 0.5mm, 0.8mm, or 1.0mm
  • Number of Pins: Highly variable, depending on the specific application and configuration
  • Current Rating: Typically ranges from 1A to 5A per contact
  • Voltage Rating: Typically ranges from 30V to 250V

For accurate specifications, consult the official Samtec datasheet for ASP-19687-01.

You May Also Be Interested in

Kemet
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess