EN
  • EN
  • DE

FCF8-10-01-L-08.00-S

Part No FCF8-10-01-L-08.00-S
Manufacturer Samtec Inc.
Catalog Pluggable Cables
Description FCF8 CABLE ASSEMBLY / Position
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Pluggable Cables
Mfr Samtec Inc.
Series -
Package Bag
Cable Connectors -
Number of Positions -
Connector Type -
Gender -
Fastening Type -
Features -
Cable Type -
Usage -
Length -
Color -
Shielding -
Wire Gauge -
Frequency - Max -
Temperature Range - Operating -
Base Product Number FCF8-10
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
California Prop 65 Warning Information
Standard Package 1 pcs
Win Source Part Number 1382063-FCF8-10-01-L-08.00-S
Ultra Librarian 3D Model Ultra Librarian FCF8-10-01-L-08.00-S CAD Model

Description

The FCF8-10-01-L-08.00-S is a FireFly™ Micro Flyover System cable assembly manufactured by Samtec. This product is designed for high-speed data transmission applications, providing a compact and flexible solution for board-to-board or system-to-system connectivity. The cable assembly utilizes optical fiber to transmit data, offering excellent signal integrity and bandwidth over longer distances compared to traditional copper interconnects.

Applications:

  • High-performance computing systems
  • Data centers
  • Telecommunications equipment
  • Medical imaging devices
  • Industrial automation systems

Features:

  • FireFly™ Micro Flyover System
  • High-speed data transmission
  • Optical fiber cable
  • Compact and flexible design
  • Low insertion loss
  • Excellent signal integrity

Benefits:

  • Enables high-bandwidth data transfer over longer distances.
  • Provides a compact and flexible interconnect solution.
  • Minimizes signal degradation and ensures reliable data transmission.
  • Reduces system size and weight compared to copper cables.
  • Offers excellent electromagnetic compatibility (EMC) performance.

Detailed Specifications:

  • Cable Length: 8.00 inches
  • Number of Channels: 10
  • Data Rate: Up to 28 Gbps per channel (Consult Samtec datasheet for specific data rates)
  • Connector Type: FireFly™ (Specific connector details available in datasheet)
  • Cable Type: Optical Fiber
  • Operating Temperature Range: (Consult Samtec datasheet for operating temperature range)

The FCF8-10-01-L-08.00-S FireFly™ Micro Flyover System cable assembly is an ideal solution for high-speed data transmission in demanding applications. Its optical fiber technology provides excellent signal integrity and bandwidth, while its compact and flexible design allows for easy integration into various systems. Always refer to the manufacturer's datasheet for precise specifications and application guidelines. 'L' in the part number indicates latching. 'S' likely indicates standard performance or some other specific configuration; consult the datasheet.

You May Also Be Interested in

Amphenol
24AWG QSFP CABLE ASSY
Need more? Email Us
3M
CABLE QSFP28 M-M 2M
Need more? Email Us
Samtec Inc.
CABLE ASSY PCIE X1 F-M 500MM
Need more? Email Us
Amphenol FCI
12G SAS PCIE RA PLUG
Need more? Email Us
3M
CABLE SATA F-F 500MM
Need more? Email Us
Amphenol
24AWG QSFP CABLE ASSY
Need more? Email Us
3M
CABLE QSFP+ M-M 1M
Need more? Email Us
3M
CABLE SATA F-F 4M
Need more? Email Us
Amphenol FCI
CABLE MINISAS HD-MINISAS M-M 1M
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess