EN
  • EN
  • DE
  • IT

HCMD-05-D-17.00-02

Part No HCMD-05-D-17.00-02
Manufacturer Samtec Inc.
Catalog Cables, Wires Fiber Optic Cables
Description Ribbon Cables / IDC Cables IDC Socket and Terminal Cable Assemblies, 0.100 Pitch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 431 mm
Connector Type Connector, IDC
Gender Male
Number of Pins 10
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Termination IDT
Wire/Cable Type Flat Flex
Win Source Part Number 1054576-HCMD-05-D-17.00-02
Categories Cables, Wires Fiber Optic Cables
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCMD-05-D-17.00-02 CAD Model

Description

The HCMD-05-D-17.00-02 is a high-density micro cable assembly manufactured by Samtec Inc. It is part of their HCMD series, designed for high-speed and high-density applications. This cable assembly is a reliable solution for connecting various electronic components and systems.

Applications:

  • Data Centers: Used for connecting servers, switches, and storage devices.
  • Telecommunications: Employed in networking equipment for signal transmission.
  • High-Speed Testing: Suitable for connecting test equipment and devices under test.
  • Medical Equipment: Integrated into medical imaging and diagnostic systems.
  • Industrial Automation: Utilized in control systems and robotic applications.

Features:

  • High-Density Design: Allows for a large number of signals to be transmitted through a small form factor.
  • Double-Ended Cable Assembly: Features connectors on both ends for easy integration.
  • 17.00-inch Length: Provides a convenient length for various connection needs.
  • Durable Construction: Ensures reliable performance in demanding environments.
  • Samtec Quality: Manufactured to meet high-quality standards.

Benefits:

  • Improved Signal Integrity: The high-quality construction ensures minimal signal loss and interference.
  • Space Savings: The high-density design allows for more connections in a smaller space.
  • Easy Installation: The double-ended design simplifies the connection process.
  • Reliable Performance: The durable construction ensures long-lasting and consistent performance.
  • Versatile Application: Suitable for a wide range of high-speed and high-density applications.

Additional Details:

The HCMD-05-D-17.00-02 cable assembly features a double-ended configuration with HCMD series connectors. The 05 in the part number indicates the number of positions or contacts on each connector. The cable length is 17.00 inches, providing sufficient reach for many applications. The cable is designed to support high-speed data transmission, making it suitable for applications requiring high bandwidth and low latency. Samtec's HCMD series is known for its robust construction and reliable performance, ensuring that the cable assembly can withstand demanding environments and provide consistent signal transmission. The materials used in the construction of the cable and connectors are selected for their durability and signal integrity properties. This cable assembly is commonly used in data centers for connecting servers and storage devices, as well as in telecommunications equipment for signal routing. Its high-density design and reliable performance make it a popular choice for engineers and designers.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 20 Position Cable Assembly Rectangular Socket to Socket 1.04' (317.50mm)
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 26 Position Cable Assembly Rectangular Socket to Socket 14.0' (4.27m)
Need more? Email Us
NXP / Nexperia
FET RF 68V 2.16GHZ TO272-4 / RF Mosfet LDMOS 28 V 1.05 A 2.11GHz ~ 2.16GHz 14.5dB 23W TO-272 WB-4
Need more? Email Us
Amphenol
Hsd Fsz to Usb L=1080MM / Bag
Need more? Email Us
Molex, LLC
Cable Assembly Mic 4P M/mp St/st D-coded 30M
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL DUPLEX 1=100M
Lowest to $3.1936
TE Connectivity
55PC CABLE / 3 Conductor Multi-Conductor Cable White 24 AWG Braid
Need more? Email Us
TE Connectivity
Multi-Conductor Cables 55/0322-14-6/9CS2725
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 30 Position Cable Assembly Rectangular Socket to Socket, Reversed 0.917' (279.40mm, 11.00")
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess