EN
  • EN
  • DE

HW-24-15-G-S-358-SM-A

Part No HW-24-15-G-S-358-SM-A
Manufacturer Samtec Inc.
Catalog OEM Parts (F - I)
Description High Temperature Flexible Board Stacking Header, 0.100" Pitch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994164-HW-24-15-G-S-358-SM-A
Categories OEM Parts(F-I)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HW-24-15-G-S-358-SM-A CAD Model

Description

The HW-24-15-G-S-358-SM-A is a 24-position, 0.100" (2.54 mm) pitch header strip from Samtec Inc. These header strips are commonly used to create board-to-board connections, wire-to-board connections, or to provide a convenient point for attaching test equipment. The "HW" series is a popular choice for various electronic applications due to its reliability and versatility.

Applications

  • Board-to-board connections in electronic devices.
  • Wire-to-board connections using crimp connectors.
  • Debugging and testing points on printed circuit boards (PCBs).
  • Prototyping and development boards.
  • Interconnections in industrial equipment.

Features

  • Number of Positions: 24.
  • Pitch: 0.100" (2.54 mm).
  • Row Spacing: Single Row.
  • Body Orientation: Straight.
  • Plating: Gold Plated.
  • Termination: Surface Mount (SMT).

Benefits

  • Provides a reliable and standardized connection interface.
  • Facilitates easy board-to-board or wire-to-board connections.
  • Gold plating ensures good electrical conductivity and corrosion resistance.
  • Surface mount termination allows for automated assembly.
  • Versatile and suitable for a wide range of applications.

Additional Details

The HW-24-15-G-S-358-SM-A features a 0.100" (2.54 mm) pitch, which is a common standard for electronic connectors. The gold plating on the contacts provides excellent electrical conductivity and protects against corrosion, ensuring a reliable connection over time. The surface mount termination allows for automated assembly using pick-and-place equipment, which can reduce manufacturing costs and improve production efficiency. This header strip is designed to be reflow soldered onto a PCB. It is suitable for a wide range of applications, including industrial control systems, telecommunications equipment, and consumer electronics. The "-358" likely refers to a specific dimension or feature that can be found in the detailed Samtec datasheet.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Panasonic
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess