EN
  • EN
  • DE

HW-26-12-S-D-527-218

Part No HW-26-12-S-D-527-218
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Description CONN HDR 52POS 0.1 STACK T/H / 52 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Mfr Samtec Inc.
Series Flex Stack, HW
Package Bulk
Number of Positions 52
Pitch 0.100" (2.54mm)
Number of Rows 2
Row Spacing 0.100" (2.54mm)
Length - Overall Pin 1.030" (26.162mm)
Length - Post (Mating) 0.285" (7.239mm)
Length - Stack Height 0.527" (13.386mm)
Length - Tail 0.218" (5.537mm)
Mounting Type Through Hole
Termination Solder
Contact Finish - Post (Mating) Gold
Contact Finish Thickness - Post (Mating) 30.0µin (0.76µm)
Color Black
Base Product Number HW-26-12
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 1
Win Source Part Number 985379-HW-26-12-S-D-527-218
Ultra Librarian 3D Model Ultra Librarian HW-26-12-S-D-527-218 CAD Model

Description

The HW-26-12-S-D-527-218 is a rectangular connector from Samtec Inc., part of their high-reliability header series. This connector is a dual-row, surface mount header designed for board-to-board connections. It features a high-density contact pitch and is suitable for applications requiring a robust and reliable connection.

Applications:

  • Board-to-Board Connections: Used for connecting two PCBs together.
  • Industrial Equipment: Employed in industrial control systems and automation equipment.
  • Medical Devices: Implemented in medical instruments for reliable signal transmission.
  • Telecommunications Equipment: Suitable for use in telecom infrastructure.
  • Data Acquisition Systems: Used in data acquisition and logging systems.

Features:

  • Dual Row: Provides higher contact density compared to single-row connectors.
  • Surface Mount: Designed for surface mount soldering, simplifying assembly.
  • High-Reliability Contacts: Features high-quality contacts for reliable connections.
  • 5.27mm Tail Length: Includes a defined tail length.
  • Gold-Plated Contacts: Offers excellent corrosion resistance and conductivity.
  • High-Temperature Plastic: Made from high-temperature plastic suitable for reflow soldering.

Benefits:

  • Reliable Connection: High-quality contacts and robust design ensure a reliable connection.
  • High Density: Dual-row design allows for high contact density in a small footprint.
  • Easy Assembly: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Corrosion Resistance: Gold-plated contacts provide excellent corrosion resistance.
  • Durable: High-temperature plastic can withstand reflow soldering temperatures.

Additional Details:

The HW-26-12-S-D-527-218 has 26 total contacts (13 contacts per row). It is designed for a specific board spacing and mating height (details determined by the mating connector). The insulator material is typically a high-temperature plastic such as LCP (Liquid Crystal Polymer). The contact material is typically a copper alloy. The current rating is typically around 3A per contact. The voltage rating is typically around 500V. The operating temperature range is typically -55°C to +125°C. The connector is RoHS compliant.

You May Also Be Interested in

Molex, LLC
50-29-1758 Molex Pin & Socket Connectors 4 Ckt Receptacle Hou w/Prebent Ears datasheet, inventory, & pricing.
Need more? Email Us
CJT Connectors
Connector Header 3 position 3.96mm Pitch
Lowest to $0.0699
Molex, LLC
19-09-1029 Molex Pin & Socket Connectors 2 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.2911
Molex, LLC
02-09-1102 Molex Pin & Socket Connectors CRMP TERM 14-20G FEM Reel of 7000 datasheet, inventory, & pricing.
Lowest to $0.0292
Molex, LLC
03-06-1022 Molex Pin & Socket Connectors 2 CIRCUIT RECEPTACLE datasheet, inventory, & pricing.
Lowest to $0.1747
Molex, LLC
Connector Header 6 position 1.25mm Pitch
Lowest to $2.0374
Molex, LLC
10-84-4030 Molex Pin & Socket Connectors HEADER VERT MALE 3P datasheet, inventory, & pricing.
Lowest to $0.3784
Molex, LLC
10-84-4122 Molex Pin & Socket Connectors HDR VERT FEMALE 12P datasheet, inventory, & pricing.
Need more? Email Us
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess