EN
  • EN
  • DE

IDSS-05-D-05.00-P03-RW-S04-M

Part No IDSS-05-D-05.00-P03-RW-S04-M
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Description INSULATION DISPLACEMENT SOCKET C / 5 Position Cable Assembly Rectangular Socket to Socket 0.417' (127.00mm, 5.00")
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series IDSS
Package Bulk
Connector Type Socket to Socket
Number of Positions 5
Number of Rows 1
Pitch - Connector 0.100" (2.54mm)
Pitch - Cable 0.100" (2.54mm)
Length 0.417' (127.00mm, 5.00")
Features Position #3 Polarization, Reverse Wiring
Color Multiple, Ribbon
Shielding Unshielded
Cable Termination IDC
Contact Finish Tin
Base Product Number IDSS-05
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Standard Package 1
Win Source Part Number 1005716-IDSS-05-D-05.00-P03-RW-S04-M
Ultra Librarian 3D Model Ultra Librarian IDSS-05-D-05.00-P03-RW-S04-M CAD Model

Description

The Samtec Inc. IDSS series cable assembly, with Win Source Part Number 1005716-IDSS-05-D-05.00-P03-RW-S04-M, is a five-position socket-to-socket rectangular cable assembly designed for use in a variety of applications. The cable assembly features reverse wiring and position #3 polarization.

  • Positions: Five
  • Configuration: Socket-to-Socket
  • Wiring: Reverse Wiring
  • Polarization: Position #3
  • Shielded: Unshielded
  • Pitch: 0.100" (2.54mm) (Connector and Cable)
  • Cable Termination: IDC
  • Contact Finish: Tin
  • Package: Bulk
  • Cable Length: 0.417' (127.00mm, 5.00")

You May Also Be Interested in

3M
IDC CABLE - MSR26K/MC26G/MPR26K
Lowest to $22.3270
3M
IDC CABLE - MSR14A/MC14F/MSR14A
Lowest to $9.5007
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Need more? Email Us
TE Connectivity
IDC CABLE-ASN40A/ AE40G / APK40A
Need more? Email Us
Samtec Inc.
.165\
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Lowest to $4.8006
NKK Switches
CABLE FOR OLED ROCKER 19.685\
Need more? Email Us
TE Connectivity
IDC CABLE-ASS26A/ AE26G / X
Need more? Email Us
Assmann WSW Components
IDC CBL - HHSC30S/AE30G/HHSC30S
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess