EN
  • EN
  • DE

IRM1-07-01-T-TR

Part No IRM1-07-01-T-TR
Manufacturer Samtec Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samtec Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826153-IRM1-07-01-T-TR
Ultra Librarian 3D Model Ultra Librarian IRM1-07-01-T-TR CAD Model

Description

The IRM1-07-01-T-TR is a discrete wire cable assembly from Samtec, designed for board-to-board connections. This cable assembly offers a reliable and flexible solution for signal and power transmission in various electronic applications. The assembly utilizes high-quality components and manufacturing processes to ensure optimal performance and durability.

Applications:

  • Board-to-board connections in electronic devices
  • Signal routing in embedded systems
  • Power distribution in electronic assemblies
  • Testing and prototyping applications
  • Industrial automation equipment
  • Telecommunications equipment
  • Medical devices

Features:

  • Discrete wire cable assembly
  • 7 conductors
  • Single-ended termination
  • Cable length specified by Samtec
  • Tape and reel packaging
  • RoHS compliant
  • High-quality materials

Benefits:

  • Flexible connection: Provides a flexible and reliable connection between boards.
  • Easy assembly: The discrete wire design allows for easy routing and termination.
  • Improved signal integrity: High-quality materials and construction minimize signal loss and interference.
  • Cost-effective solution: Offers a cost-effective alternative to custom cable assemblies.
  • Automated assembly: Tape and reel packaging allows for automated assembly processes.

Additional Details:

The IRM1-07-01-T-TR is a 7-conductor discrete wire cable assembly, meaning it consists of individual wires terminated at both ends. The "T" in the part number may refer to a tin plating on the contacts. The "TR" indicates that the assembly is provided on Tape and Reel for automated pick and place during manufacturing. The specific cable length and wire gauge should be confirmed in the official Samtec product documentation. The part is typically used in applications requiring a simple, reliable, and cost-effective board-to-board connection solution. The use of high-quality materials ensures consistent performance and long-term reliability. Ensure the correct mating connector is chosen from the Samtec range to ensure a reliable connection. The cable assembly is designed to meet industry standards for safety and performance.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess