EN
  • EN
  • DE

LCW-117-09-S-S-230-RR

Part No LCW-117-09-S-S-230-RR
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Description .100" FRICTION LOCK TERMINAL STR / Connector Header position
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Mfr Samtec Inc.
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1220075-LCW-117-09-S-S-230-RR
Ultra Librarian 3D Model Ultra Librarian LCW-117-09-S-S-230-RR CAD Model

Description

The LCW-117-09-S-S-230-RR is a rectangular connector manufactured by Samtec Inc. It is part of the LCW series, which are low profile, wire-to-board connectors designed for high-density applications. This particular connector is a 17-position, single-row socket strip with a 2.54mm pitch and a 230mm cable length. The "RR" indicates that it is a cut cable with retainers.

Applications:

  • Wire-to-Board Connections: Used to create reliable wire-to-board connections in electronic devices.
  • Signal Routing: Implemented for signal routing between different circuit boards or components.
  • Data Transmission: Employed in data transmission applications where a secure and compact connection is required.
  • Control Systems: Used in control systems for connecting sensors, actuators, and other control devices.
  • Industrial Equipment: Integrated into industrial equipment for robust and reliable connections.

Features:

  • 17 Positions: Offers 17 positions for connecting multiple wires or signals.
  • Single Row: Designed with a single row of contacts for compact and efficient connections.
  • 2.54mm Pitch: Features a standard 2.54mm pitch for compatibility with various boards and components.
  • Low Profile: Designed with a low profile to minimize the overall height of the connection.
  • Cut Cable with Retainers: Cable is pre-cut to 230mm length and includes retainers for secure cable management.

Benefits:

  • High Density Connections: Provides high-density connections in a compact form factor.
  • Reliable Performance: Ensures reliable performance with secure and robust connections.
  • Easy Installation: Simplifies the installation process with its user-friendly design.
  • Versatile Applications: Suitable for a wide range of applications due to its versatile features.
  • Durable Construction: Constructed with high-quality materials for long-lasting durability.

The LCW-117-09-S-S-230-RR is designed to provide a secure and reliable connection between wires and circuit boards. Its low profile and high-density configuration make it suitable for applications where space is limited. The 2.54mm pitch ensures compatibility with a wide range of boards and components. The cut cable and retainers simplify the wiring process and ensure a clean and organized connection. It's a popular choice for applications requiring a robust and compact wire-to-board connection.

You May Also Be Interested in

Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
Molex, LLC
74754-8101 Molex I/O Connectors SFP+ 1X1 CAGE ASY SOLDER datasheet, inventory, & pricing.
Lowest to $2.9105
Molex, LLC
50-29-1758 Molex Pin & Socket Connectors 4 Ckt Receptacle Hou w/Prebent Ears datasheet, inventory, & pricing.
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Molex, LLC
10-84-4030 Molex Pin & Socket Connectors HEADER VERT MALE 3P datasheet, inventory, & pricing.
Lowest to $0.3784
Molex, LLC
19-09-1029 Molex Pin & Socket Connectors 2 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.2911
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
CJT Connectors
Connector Header 3 position 3.96mm Pitch
Lowest to $0.0699
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess