EN
  • EN
  • DE

MPT-02-6.30-01-L-V

Part No MPT-02-6.30-01-L-V
Manufacturer Samtec Inc.
Catalog Blade Type Power Connectors
Description VERTICAL POWER TERMINAL / 2 Position Header, Male Blades Connector Solder 0.197" (5.00mm) Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies
Mfr Samtec Inc.
Series PowerStrip™ 30 MPT
Package Tray
Product Status Active
Connector Style -
Connector Type Header, Male Blades
Number of Positions 2
Pitch 0.197" (5.00mm)
Mounting Type Through Hole
Number of Rows 1
Termination Solder
Wire Gauge -
Features Board Guide, Latch Lock
Color Black
Fastening Type Locking Ramp
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Voltage Rating 812 V
Current Rating (Amps) 30 A
Material - Insulation Liquid Crystal Polymer (LCP)
Temperature Range - Operating -55°C ~ 125°C
Base Product Number MPT-02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1356383-MPT-02-6.30-01-L-V
Ultra Librarian 3D Model Ultra Librarian MPT-02-6.30-01-L-V CAD Model

Description

The PowerStrip™ 30 MPT from Samtec Inc. is a blade type power connector assembly designed for use in connectors and interconnects.

  • Current Rating: 30A
  • Voltage Rating: 812V
  • Connector Type: Header with Male Blades
  • Positions: 2
  • Row: Single
  • Mounting Type: Through Hole
  • Pitch: 0.197" (5.00mm)
  • Contact Finish: Gold with a thickness of 10.0µin (0.25µm)
  • Material: Copper Alloy
  • Insulation Material: Liquid Crystal Polymer (LCP)
  • Color: Black
  • Features: Locking Ramp, Board Guide, Latch Lock

You May Also Be Interested in

Molex, LLC
GUARDIAN II RA PLUG 0.76AU 4CKT
Need more? Email Us
Samtec Inc.
CONN RCPT 5POS 2.00MM SMD SLDR
Lowest to $10.0527
Samtec Inc.
PES / 4 Position Receptacle, Female Blade Sockets Connector Solder Through Hole
Lowest to $21.2920
TE Connectivity
CONN RCPT 6POS 11.18MM PCB SLDR
Need more? Email Us
TE Connectivity
CONN RCPT 5POS 5.00MM PCB SLDR
Lowest to $8.3103
Molex, LLC
CONN HDR 3POS 7.50MM PCB SLDR / 3 Position Header, Male Blades Connector Solder 0.295" (7.50mm) Through Hole
Need more? Email Us
Molex, LLC
GUARDIAN II RA PLUG 0.76AU 2CKT
Lowest to $27.4035
TE Connectivity
CONN HDR 5POS 5.00MM PCB SLDR
Lowest to $3.8004
TE Connectivity
2MM PITCH BATTERY REC. ASSY 10PO / 10 Position Receptacle, Female Blade Sockets Connector Solder 0.079" (2.00mm) Surface Mount, Right Angle
Lowest to $2.0374

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4266 $54.2660
23+ $4.4526 $102.4098
35+ $4.3134 $150.9690
48+ $4.1743 $200.3664
62+ $4.0351 $250.1762
83+ $3.6177 $300.2691
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess