EN
  • EN
  • DE

MTMM-110-09-S-D-320-012

Part No MTMM-110-09-S-D-320-012
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Description 2MM TERMINAL STRIP / Connector Header Through Hole 20 position 0.079" (2.00mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr Samtec Inc.
Series MTMM
Package Bulk
Connector Type Header, Cuttable
Contact Type Male Pin
Pitch - Mating 0.079" (2.00mm)
Number of Positions 20
Number of Rows 2
Row Spacing - Mating 0.079" (2.00mm)
Number of Positions Loaded 19
Style Board to Board or Cable
Shrouding Unshrouded
Mounting Type Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Length - Mating 0.320" (8.13mm)
Overall Contact Length 0.535" (13.59mm)
Insulation Height 0.059" (1.50mm)
Contact Shape Square
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 30.0µin (0.76µm)
Contact Finish - Post Tin
Contact Material Phosphor Bronze
Insulation Material Liquid Crystal Polymer (LCP)
Temperature Range - Operating -55°C ~ 125°C
Material Flammability Rating UL94 V-0
Insulation Color Black
Current Rating (Amps) 3A
Base Product Number MTMM-110
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 1
Win Source Part Number 1027258-MTMM-110-09-S-D-320-012
Ultra Librarian 3D Model Ultra Librarian MTMM-110-09-S-D-320-012 CAD Model

Description

The MTMM-110-09-S-D-320-012 is a 2.00 mm Micro Terminal Strip from Samtec Inc. This is a high-density, surface mount connector designed for board-to-board connections in a variety of applications where space is at a premium. Its small form factor and reliable performance make it suitable for demanding environments.

Applications

  • Medical equipment: Used in medical imaging devices, patient monitoring systems, and diagnostic equipment for reliable board-to-board connections.
  • Test and measurement equipment: Employed in oscilloscopes, logic analyzers, and signal generators for high-density interconnects.
  • Industrial automation: Found in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and industrial PCs for robust and compact connections.
  • Data communication: Utilized in networking equipment, servers, and storage systems for high-speed data transfer.
  • Consumer electronics: Integrated into portable devices, smartphones, and tablets for space-saving interconnect solutions.

Features

  • 2.00 mm Pitch: Provides high density connections, saving valuable board space.
  • Surface Mount Design: Facilitates automated assembly processes and reduces manufacturing costs.
  • Double Row: Offers increased contact density for improved signal integrity.
  • 10 Positions per Row: Provides a total of 20 contacts for versatile connectivity options.
  • 3.20 mm Tail Length: Enables secure soldering to the PCB.
  • Gold-Plated Contacts: Ensures reliable electrical performance and corrosion resistance.
  • Black Liquid Crystal Polymer (LCP) Insulator: Provides excellent thermal and chemical resistance.

Benefits

  • Space Savings: The compact 2.00 mm pitch allows for high-density connections in space-constrained applications.
  • Reliable Performance: Gold-plated contacts ensure a stable and low-resistance connection, minimizing signal loss and maximizing signal integrity.
  • Cost-Effective: Surface mount design and automated assembly compatibility reduce manufacturing costs.
  • Durable Construction: The LCP insulator offers excellent resistance to high temperatures and chemicals, ensuring long-term reliability.
  • Versatile Connectivity: The double-row design with 20 total contacts provides flexible connectivity options for various applications.
  • Easy Integration: The standard footprint simplifies the design process and allows for seamless integration into existing systems.

Technical Specifications:

Contact Material: Phosphor Bronze

Plating: Gold over Nickel

Insulator Material: Black LCP

Operating Temperature: -55°C to +125°C

Voltage Rating: 350 VAC

Current Rating: 2.9A

You May Also Be Interested in

CJT Connectors
Connector Header 3 position 3.96mm Pitch
Lowest to $0.0699
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Molex, LLC
03-06-1022 Molex Pin & Socket Connectors 2 CIRCUIT RECEPTACLE datasheet, inventory, & pricing.
Lowest to $0.1747
Molex, LLC
50-29-1758 Molex Pin & Socket Connectors 4 Ckt Receptacle Hou w/Prebent Ears datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
10-84-4030 Molex Pin & Socket Connectors HEADER VERT MALE 3P datasheet, inventory, & pricing.
Lowest to $0.3784
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Molex, LLC
02-06-5130 Molex Pin & Socket Connectors F CRIMP TERM 24-30A REEL OF 20000 datasheet, inventory, & pricing.
Lowest to $0.4948
Connfly Electronic Co., Ltd.
Connector Header 64 position Right Angle
Lowest to $1.5513

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess