EN
  • EN
  • DE

MTMS-141-01-S-S-100

Part No MTMS-141-01-S-S-100
Manufacturer Samtec Inc.
Catalog OEM Parts (M - N)
Description Conn Unshrouded Header HDR 41 POS 1.27mm Solder ST Thru-Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Gender Male
Mount Through Hole
Number of Contacts 41
Number of Rows 1
Pitch 1.27 mm
RoHS Compliant
Termination Solder
Win Source Part Number 962231-MTMS-141-01-S-S-100
Categories OEM Parts(M-N)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MTMS-141-01-S-S-100 CAD Model

Description

The MTMS-141-01-S-S-100 is a 0.050" Micro Mate™ terminal strip manufactured by Samtec. This terminal strip is designed for high-density, board-to-board connections in a variety of electronic applications. It features a durable construction and reliable performance, making it suitable for demanding environments.

Applications:

  • Board-to-Board Connections: Provides a reliable connection between two printed circuit boards (PCBs).
  • High-Density Interconnects: Used in applications requiring high-density interconnect solutions.
  • Medical Equipment: Employed in medical devices for critical signal and power connections.
  • Industrial Automation: Used in industrial control systems for robust and reliable connectivity.
  • Telecommunications Equipment: Provides interconnect solutions for telecommunications devices.

Features:

  • Pitch: 0.050" (1.27 mm) pitch for high-density connections.
  • Number of Positions: 41 positions.
  • Number of Rows: Single row.
  • Termination Style: Surface mount (SMT).
  • Body Material: High-temperature thermoplastic.
  • Contact Material: Phosphor bronze.
  • Plating: Gold plating on contacts.

Benefits:

  • High-Density Interconnect: Enables compact and efficient board-to-board connections.
  • Reliable Performance: Gold-plated contacts ensure excellent signal integrity and long-term reliability.
  • Durable Construction: High-temperature thermoplastic body provides robust mechanical strength.
  • Easy Assembly: Surface mount termination simplifies assembly and reduces manufacturing costs.
  • Versatile Application: Suitable for a wide range of electronic applications.

Additional Details:

The MTMS-141-01-S-S-100 terminal strip is designed for use with Samtec's mating connectors, providing a complete interconnect solution. It features a low-profile design, making it suitable for applications with limited space. The gold plating on the contacts provides excellent resistance to corrosion and ensures reliable signal transmission. The high-temperature thermoplastic body allows for reflow soldering processes without deformation or damage. This terminal strip is commonly used in applications where performance and reliability are critical.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6283 $61.9113
26+ $4.6182 $120.0732
39+ $4.4739 $174.4821
54+ $4.3296 $233.7984
69+ $4.1853 $288.7857
93+ $3.7523 $348.9639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,030 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess