EN
  • EN
  • DE

PCIE-098-02-F-D-RA

Part No PCIE-098-02-F-D-RA
Manufacturer Samtec Inc.
Catalog Card Edge Connectors - Edgeboard Connectors
Description CONN PCI EXP FMALE 98POS 0.039
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 8 Weeks
Features 98 Position Female Connector PCI Express™ Gold 0.039" (1.00mm) Black
Manufacturer Samtec Inc.
Series PCI Express® (PCIe)
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole, Right Angle
Family Name PCIE-098
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 10
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888764-PCIE-098-02-F-D-RA
Ultra Librarian 3D Model Ultra Librarian PCIE-098-02-F-D-RA CAD Model

Description

The Samtec Inc. PCI Express™ (PCIe) is a 98 position female connector that operates in a temperature range of -55°C to 125°C. The PCI Express™ (PCIe) is a 98 position female connector that operates in a temperature range of -55°C to 125°C.

  • Positions: 98
  • Gender: Female
  • Temperature Range: -55°C to 125°C
  • Plating: Gold
  • Color: Black
  • Package: Tube
  • Mounting: Through Hole, Right Angle
  • Family: PCIE-098
  • Quantity per Package: 10
  • MSL Level: 1 (Unlimited)
  • RoHS: Compliant

You May Also Be Interested in

Amphenol FCI
CONN M.2 FMALE 67POS 0.020 GOLD
Need more? Email Us
Amphenol FCI
CONN PCI EXP FMALE 98POS 0.039
Lowest to $2.8800
Amphenol FCI
CONN M.2 FMALE 67POS 0.020 GOLD
Lowest to $2.7858
Amphenol
CONN EDGE DUAL FMALE 68POS
Need more? Email Us
Amphenol FCI
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
Amphenol FCI
CONN M.2 FMALE 67POS 0.020 GOLD
Lowest to $9.7500
Amphenol FCI
CONN PCI EXP FMALE 164POS 0.039
Lowest to $12.0749
Amphenol FCI
CONN EDGE DUAL FMALE 68POS
Need more? Email Us
JAE Electronics
CONN M.2 FMALE 67POS 0.020 GOLD
Lowest to $1.8768

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4456 $57.2280
11+ $9.3913 $103.3043
17+ $9.0978 $154.6626
23+ $8.8043 $202.4989
30+ $8.5109 $255.3270
40+ $7.6304 $305.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess