The RF174-01SP1-SING-2400 is a high-performance RF coaxial cable assembly manufactured by Samtec Inc. This cable assembly is designed for single-ended signal transmission in a variety of applications, particularly at 2.4 GHz. It offers excellent signal integrity and reliable connectivity.
Applications
- Wi-Fi systems
- Bluetooth devices
- Wireless communication equipment
- RF test and measurement
- Antenna connections
Features
- Cable Type: RF174 Coaxial Cable
- Connector Type: SMA (Male)
- Impedance: 50 Ohm
- Frequency Range: DC to 3 GHz
- Cable Length: Typically 24 inches (confirmation needed)
- Single-ended configuration
- High-quality construction
Benefits
- Excellent signal integrity for reliable data transmission
- Low insertion loss for minimal signal attenuation
- Durable construction for long-lasting performance
- SMA connector for secure and reliable connections
- Suitable for a wide range of RF applications
Additional Details
The RF174-01SP1-SING-2400 cable assembly utilizes a high-quality RF174 coaxial cable, which provides excellent shielding and low signal loss. The SMA (SubMiniature version A) connector is a widely used RF connector that offers a secure and reliable connection. The 50-ohm impedance ensures optimal signal transmission and minimizes reflections. The cable assembly is designed to operate over a wide frequency range, from DC to 3 GHz, making it suitable for various RF applications. The typical cable length is 24 inches, although it may vary depending on the specific configuration (verify this dimension before relying on it). The cable assembly is constructed with high-quality materials and processes to ensure durability and long-lasting performance. It is commonly used in applications such as Wi-Fi systems, Bluetooth devices, wireless communication equipment, RF test and measurement, and antenna connections. The assembly is designed to provide a reliable and high-performance connection for RF signals.