EN
  • EN
  • DE

ICA-640-ZSTT

Part No ICA-640-ZSTT
Manufacturer Samtec Inc.
Catalog Sockets for ICs, Transistors
Description .100" SCREW MACHINE DIP SOCKET / Pos Socket
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets
Mfr Samtec Inc.
Series *
Package Tube
Standard Package 11
Win Source Part Number 1340131-ICA-640-ZSTT
Ultra Librarian 3D Model Ultra Librarian ICA-640-ZSTT CAD Model

Description

The ICA-640-ZSTT is a high-quality IC socket manufactured by Samtec Inc. Designed for reliable and secure connections of integrated circuits (ICs) and transistors, this socket provides a robust interface for testing, prototyping, and production applications.

Applications

  • Prototyping Boards: Provides a secure and easily replaceable socket for ICs during development.
  • Testing Equipment: Used in test fixtures to ensure reliable connections during IC testing.
  • Production Environments: Offers a durable socket for ICs in manufacturing processes.
  • Burn-in Sockets: Suitable for burn-in testing to ensure IC reliability under stress.
  • Device Programming: Facilitates easy programming and re-programming of ICs.

Features

  • Zero Insertion Force (ZIF): Allows easy insertion and removal of ICs without damaging pins.
  • High Durability: Designed for repeated use in demanding environments.
  • Precision Contacts: Ensures reliable electrical connections for optimal performance.
  • Open Top Design: Facilitates easy visual inspection and thermal management.
  • Surface Mount Technology (SMT): Enables automated assembly on printed circuit boards.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits

  • Reduced IC Damage: ZIF mechanism prevents bent or broken IC pins.
  • Increased Productivity: Quick and easy IC insertion and removal saves time and effort.
  • Improved Reliability: Secure connections ensure stable performance and reduce the risk of failures.
  • Cost Savings: Extends the lifespan of ICs by preventing damage during handling.
  • Versatile Applications: Suitable for a wide range of IC types and package sizes.
  • Easy Integration: SMT design simplifies assembly and integration into existing systems.

Additional Details

The ICA-640-ZSTT typically features a rugged construction with high-quality materials to withstand demanding industrial environments. The ZIF mechanism is designed for smooth and reliable operation, ensuring consistent performance over repeated use. The socket is available in various pin counts and configurations to accommodate different IC package sizes. The surface mount design allows for easy integration into automated assembly lines, reducing manufacturing costs and improving production efficiency.

You May Also Be Interested in

Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 24POS GOLD
Need more? Email Us
3M
CONN IC DIP SOCKET ZIF 28POS GLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 40POS GOLD
Need more? Email Us
3M
CONN SOCKET QFN 40POS GOLD
Need more? Email Us
3M
CONN SOCKET QFN 28POS GOLD
Need more? Email Us
3M
CONN IC DIP SOCKET ZIF 56POS GLD
Need more? Email Us
3M
CONN IC DIP SOCKET ZIF 28POS GLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 12POS GOLD
Need more? Email Us
3M
CONN SOCKET SOIC 20POS GOLD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess