EN
  • EN
  • DE

MCX-P-P-H-RA-TH1

Part No MCX-P-P-H-RA-TH1
Manufacturer Samtec Inc.
Catalog Coaxial Connectors (RF) - Assemblies
Description CONN MCX PLUG R/A 50 OHM PCB / MCX Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)>Coaxial Connector (RF) Assemblies
Manufacturer Samtec Inc.
Packaging Tray
Connector Style MCX
Connector Type Plug, Male Pin
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Through Hole, Right Angle
Fastening Type Snap-On
Frequency - Max 6 GHz
Number of Ports 1
Housing Color Gold
Center Contact Material Brass
Body Material Copper Alloy
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -65°C ~ 125°C
Base Product Number MCX-P
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4010
Other Part Number SAM9697
Standard Package 1
Win Source Part Number 1331992-MCX-P-P-H-RA-TH1
Ultra Librarian 3D Model Ultra Librarian MCX-P-P-H-RA-TH1 CAD Model

Description

The Samtec Inc. MCX-P-P-H-RA-TH1 is a coaxial connector (RF) assembly with a plug, male pin connector type and snap-on fastening type.

  • Connector Type: Plug, Male Pin
  • Fastening Type: Snap-On
  • Frequency Max: 6 GHz
  • Housing Color: Gold
  • Number of Ports: 1
  • Mounting: Through Hole, Right Angle
  • Impedance: 50Ohm
  • Body Material: Copper Alloy
  • Application: Connectors and Interconnects

You May Also Be Interested in

Amphenol SV Microwave
CONN 2.92MM JCK STR 50OHM EDGEMT
Lowest to $78.8060
Amphenol
CONN SMA PLUG R/A 50OHM CRIMP
Need more? Email Us
TE Connectivity
CONN BNC JACK STR 50 OHM PCB
Lowest to $16.0075
LEMO
CONN COAX PLUG STR 75 OHM SOLDER
Need more? Email Us
Linx Technologies Inc.
CONN SMA FML THROUGH MNT STR
Need more? Email Us
LEMO
CONN COAX RCPT STR 50 OHM SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN BNC JACK STR 75 OHM SOLDER
Need more? Email Us
LEMO
CONN NIMCAMA PLG STR 50OHM SOLDR
Need more? Email Us
Linx Technologies Inc.
CONN SMA REC STR T&R
Lowest to $5.2389

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2783 $50.9481
17+ $5.9719 $101.5223
26+ $5.7853 $150.4178
36+ $5.5987 $201.5532
47+ $5.4121 $254.3687
62+ $4.8522 $300.8364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess