EN
  • EN
  • DE

SFSD-17-28-H-05.00-SR

Part No SFSD-17-28-H-05.00-SR
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Individual Wire Leads
Number of Positions 34
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 0.417' (127.00mm, 5.00")
Features Latch Lock, Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number SFSD-17
Standard Package 250
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1311991-SFSD-17-28-H-05.00-SR
Ultra Librarian 3D Model Ultra Librarian SFSD-17-28-H-05.00-SR CAD Model

Description

The SFSD-17-28-H-05.00-SR is a double-row female socket cable assembly manufactured by Samtec Inc. Part of the SFSD series, it's designed for reliable board-to-board connections. This assembly features 17 positions, a 28 AWG cable, a 5.00-inch length, and includes strain relief (SR) for enhanced durability. The 'H' likely refers to the cable exit direction.

Applications

  • Internal board-to-board connections in electronic devices
  • Data and signal transmission in industrial control systems
  • Interconnection of modules in telecommunications equipment
  • Robotics and automation applications
  • Medical device signal routing
  • Testing and measurement equipment connections
  • FPGA and microcontroller development setups

Features

  • Double-row configuration: Provides a compact, high-density interconnection solution.
  • 17 positions: Suitable for applications requiring a moderate number of signal lines.
  • 28 AWG cable: Offers a good balance between signal carrying capacity and flexibility.
  • 5.00-inch length: Provides adequate reach for internal connections within a device.
  • Strain relief (SR): Enhances cable durability and prevents damage from bending and pulling.
  • SFSD series: Known for its reliability and performance in various applications.
  • Gold-plated contacts: Provides excellent conductivity and corrosion resistance.

Benefits

  • Reliable connection: Ensures consistent signal transmission, reducing the risk of data loss or system errors.
  • Space-saving design: Allows for high-density interconnects, ideal for compact devices.
  • Durable construction: Withstands mechanical stress and environmental factors for long-term performance.
  • Easy installation: Simplifies the assembly process.
  • Versatile application: Suitable for a wide range of industries and applications.
  • Enhanced Durability: The strain relief minimizes cable damage, extending the product's lifespan.

Additional Details

The SFSD-17-28-H-05.00-SR cable assembly is built to withstand demanding operating conditions. The gold-plated contacts provide enhanced conductivity and prevent corrosion, ensuring a reliable electrical connection over time. The 28 AWG cable provides a suitable balance between flexibility and signal-carrying capabilities. The strain relief feature is especially important for applications where the cable may be subject to bending or pulling forces, as it protects the cable from damage and ensures continued operation.

You May Also Be Interested in

Samtec Inc.
.100 C.L. MOLD TO POS. DOUBLE RO / Cable Assembly 0.304m 28AWG 2.54mm 20 to 20 POS IDC Connector to IDC Connector F-F Bulk
Lowest to $9.8956
3M
SGL END CBL ASSY 10POS SKT 3\
Need more? Email Us
3M
IDC CABLE - MSR40A/MC40F/MSR40A
Lowest to $14.4460
Samtec Inc.
.100\
Need more? Email Us
Assmann WSW Components
IDC CBL - HHSR14H/AE14M/HHSR14H
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Lowest to $4.8006
NKK Switches
CABLE FOR OLED ROCKER 19.685\
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Lowest to $14.6962
Aries Electronics
DIP CABLE 8POS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess