EN
  • EN
  • DE

SFSD-20-30-G-11.00-D-NDX

Part No SFSD-20-30-G-11.00-D-NDX
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Socket
Number of Positions 40
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 0.917' (279.40mm, 11.00")
Features Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SFSD-20
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1310073-SFSD-20-30-G-11.00-D-NDX
Ultra Librarian 3D Model Ultra Librarian SFSD-20-30-G-11.00-D-NDX CAD Model

Description

The SFSD-20-30-G-11.00-D-NDX is a double-row female socket strip manufactured by Samtec Inc., designed for reliable board-to-board connections. It is part of the SFSD series, known for its high density and robust performance in various electronic applications.

Applications

  • Telecommunications Equipment: Employed in routers, switches, and servers for high-speed data transmission.
  • Industrial Automation Systems: Used in control panels, PLCs, and motor drives requiring dependable interconnects.
  • Medical Devices: Providing secure connections in patient monitoring systems and diagnostic equipment.
  • Aerospace and Defense Applications: Utilized in avionics, satellite communication, and control systems.
  • Test and Measurement Instruments: Ensuring accuracy in oscilloscopes, signal generators, and logic analyzers.

Features

  • Double-row configuration: Maximizes contact density, allowing for more connections within a compact space.
  • 20 contacts per row: Provides a substantial number of signal lines for complex interconnections.
  • 30 insulator: Specifies the insulator material, typically a high-temperature thermoplastic suitable for reflow soldering.
  • Gold plating: Enhances conductivity and corrosion resistance, ensuring optimal signal integrity.
  • 11.00-inch cable length: Offers a specific length to accommodate various board spacing requirements.
  • D (Dual): Indicates a dual-row configuration, enhancing connection stability.
  • NDX (No Discrete eXtractable): Indicates that the connector does not have individually removable contacts, enhancing its robustness.

Benefits

  • High reliability: Gold-plated contacts and robust construction ensure dependable connections, reducing potential downtime.
  • Improved signal integrity: The gold plating minimizes signal loss and maintains signal quality in high-speed data transmission.
  • Space-saving design: The double-row configuration optimizes contact density in a compact form factor.
  • Versatile connectivity: The 11-inch cable length provides flexibility for connecting boards at different distances.
  • Durable and robust: Resistant to vibration, shock, and temperature variations, making it suitable for harsh operating environments.

Technical Specifications: This connector features a 0.050" (1.27 mm) pitch, which is compatible with standard board layouts. The current rating is typically 1A per contact. The operating temperature range is generally between -55°C to +125°C, making it suitable for a wide range of industrial and commercial applications. The insulation resistance is high, usually exceeding 1000 MΩ. The mating force is engineered for a secure connection while facilitating easy insertion and removal.

You May Also Be Interested in

Assmann WSW Components
IDC CBL - HHSC30S/AE30G/HHSC30S
Need more? Email Us
Samtec Inc.
.100\
Need more? Email Us
3M
SGL END CBL ASSY 12POS SKT 3\
Need more? Email Us
3M
SINGLE ENDED CABLE ASSEMBLY 10 P
Lowest to $8.8762
NKK Switches
CABLE FOR OLED ROCKER 19.685\
Need more? Email Us
3M
SGL END CBL ASSY 10POS SKT 3\
Need more? Email Us
TE Connectivity
IDC CABLE- ASR50B/AE50G/ASR50B
Lowest to $12.9782
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Need more? Email Us
Molex, LLC
NANO-FIT 6CIRCUIT 300MM
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess