EN
  • EN
  • DE

SFSD-22-28-G-12.00-DL-NUS

Part No SFSD-22-28-G-12.00-DL-NUS
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Socket
Number of Positions 44
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 1.00' (304.80mm)
Features Friction Lock, Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SFSD-22
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1309910-SFSD-22-28-G-12.00-DL-NUS
Ultra Librarian 3D Model Ultra Librarian SFSD-22-28-G-12.00-DL-NUS CAD Model

Description

The SFSD-22-28-G-12.00-DL-NUS is a double-row female socket strip manufactured by Samtec Inc. It's engineered for reliable board-to-board connections in diverse electronic applications. This connector belongs to the SFSD series, known for its high density and robust performance.

Applications

  • Data Acquisition Systems: Used for secure and stable connections in data loggers and measurement equipment.
  • Embedded Systems: Employed in various embedded applications requiring reliable board-to-board interconnects.
  • Robotics: Providing durable connections in robotic control systems and sensor interfaces.
  • Industrial Control Systems: Utilized in PLCs, HMIs, and other industrial control equipment.
  • Testing and Measurement Equipment: Ensuring accurate and dependable connections in oscilloscopes, signal generators, and other testing devices.

Features

  • Double-row design: Maximizes contact density for efficient space utilization.
  • 22 contacts per row: Offers a significant number of signal lines for complex interconnections.
  • 28 insulator: Indicates the insulator material, typically a high-temperature thermoplastic suitable for reflow soldering.
  • Gold plating: Provides excellent conductivity and corrosion resistance for enhanced signal integrity.
  • 12.00-inch cable length: Offers a specific length for flexible connectivity between boards.
  • DL (Dual Latch): Features a dual latching mechanism for secure mating and prevention of accidental disconnection.
  • NUS (No User Serviceable): Signifies that the connector is designed for permanent installation and is not intended for field repair.

Benefits

  • High reliability: Gold-plated contacts and robust construction ensure a dependable connection, reducing downtime.
  • Enhanced signal integrity: Gold plating minimizes signal loss and maintains signal quality in high-speed applications.
  • Secure mating: The dual latching mechanism prevents accidental disconnections, ensuring continuous operation.
  • Space-saving design: The double-row configuration maximizes contact density in a compact form factor.
  • Versatile connectivity: The 12-inch cable length provides flexibility in connecting boards at various distances.
  • Durable construction: Resistant to vibration, shock, and temperature variations, making it suitable for harsh environments.

Technical Specifications: The connector features a 0.050" (1.27 mm) pitch, ensuring compatibility with standard board layouts. Its current rating is typically 1A per contact. The operating temperature range is generally between -55°C to +125°C, suitable for a wide range of industrial and commercial applications. The insulation resistance is high, typically exceeding 1000 MΩ. The mating force is designed to provide a secure connection while allowing for easy insertion and extraction.

You May Also Be Interested in

TE Connectivity
IDC CABLE-ASS26A/ AE26G / X
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Need more? Email Us
Assmann WSW Components
IDC CBL - HHSC30S/AE30G/HHSC30S
Need more? Email Us
3M
DBL END CBL ASY 30POS SKT 3\
Need more? Email Us
3M
IDC CABLE - MSR26K/MC26G/MPR26K
Lowest to $22.3270
3M
IDC CABLE - MSR40A/MC40F/MSR40A
Lowest to $14.4460
Molex, LLC
MINIFIT 8 CIRCUIT 1M / Cable Assembly UL 1007 1m 16AWG Power to Power 8 to 8 POS F-F Crimp-Crimp Mini-Fit TPA2 Bag
Lowest to $76.5580
Samtec Inc.
.165\
Need more? Email Us
3M
IDC CABLE - MDM20T/MC20F/MDM20T
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess