EN
  • EN
  • DE

SFSD-45-28-H-17.00-D-NDX

Part No SFSD-45-28-H-17.00-D-NDX
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Socket
Number of Positions 90
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 1.42' (431.80mm)
Features Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number SFSD-45
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1309278-SFSD-45-28-H-17.00-D-NDX
Ultra Librarian 3D Model Ultra Librarian SFSD-45-28-H-17.00-D-NDX CAD Model

Description

The SFSD-45-28-H-17.00-D-NDX is a Samtec SFSD series IDC cable assembly. These are typically used for board-to-board connections in various electronic systems, providing a reliable and space-saving interconnect solution.

Applications:

  • Industrial Automation: Connecting control boards to I/O modules.
  • Medical Equipment: Interconnecting circuit boards within diagnostic and monitoring devices.
  • Telecommunications: Linking boards in networking equipment such as routers and switches.
  • Data Acquisition Systems: Connecting sensor interfaces to processing units.
  • Embedded Systems: Providing inter-board connections in various embedded applications.

Features:

  • SFSD Series: Samtec's SFSD series is known for its high density and rugged design.
  • 45 Positions: The connector has 45 positions, allowing for a large number of signals to be transmitted.
  • 28 AWG Wire: Uses 28 AWG wire, which is a common size for signal transmission in electronic devices.
  • IDC Termination: Insulation Displacement Contact (IDC) termination allows for quick and easy assembly without stripping the wires.
  • Double Row: Has a double-row configuration, maximizing pin density.
  • 17.00 inch Cable Length: The cable length is 17.00 inches, providing sufficient reach for many applications.
  • NDX = No Discrete eXit: Configuration code indicating the cable exits straight from the connector body.

Benefits:

  • High Density: Allows for a large number of connections in a small space.
  • Reliable Connection: Provides a secure and dependable electrical connection.
  • Easy Assembly: IDC termination simplifies the assembly process, reducing labor costs.
  • Space-Saving: Compact design is ideal for applications with limited space.
  • Versatile: Suitable for a wide range of applications requiring board-to-board connectivity.

Additional Details:

The SFSD-45-28-H-17.00-D-NDX cable assembly consists of a ribbon cable terminated with SFSD series IDC connectors on both ends. The "H" in the part number likely refers to the specific insulation material. The "D" suggests a double row configuration. The IDC connectors are designed to pierce the insulation of the wires, creating a gas-tight connection. Proper installation involves using a specialized IDC termination tool to ensure a secure and reliable connection. Consider the voltage and current requirements of the application when selecting a cable assembly. Ensure that the cable assembly is properly shielded to minimize electromagnetic interference. Samtec offers a range of accessories, such as cable strain reliefs and mounting hardware, to facilitate installation and ensure a secure and professional finish.

You May Also Be Interested in

Samtec Inc.
.100\
Need more? Email Us
TE Connectivity
IDC CABLE-ASS26A/ AE26G / X
Need more? Email Us
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Lowest to $10.2552
3M
SGL END CBL ASSY 14POS SKT 3\
Need more? Email Us
TE Connectivity
IDC CABLE-ASN40A/ AE40G / APK40A
Need more? Email Us
Samtec Inc.
.100 C.L. MOLD TO POS. DOUBLE RO / Cable Assembly 0.304m 28AWG 2.54mm 20 to 20 POS IDC Connector to IDC Connector F-F Bulk
Need more? Email Us
3M
IDC CABLE - MSR14A/MC14F/MSR14A
Lowest to $9.5007
Samtec Inc.
.165\
Need more? Email Us
3M
SGL END CBL ASSY 12POS SKT 3\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess