EN
  • EN
  • DE
  • IT

SL-116-T-39

Part No SL-116-T-39
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Samtec Inc.
Series SL
Package Bulk
Connector Type Receptacle
Contact Type Female Socket
Style Board to Board
Number of Positions 16
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 1
Mounting Type Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 30.0µin (0.76µm)
Insulation Color Black
Insulation Height 0.050" (1.27mm)
Temperature Range - Operating -55°C ~ 125°C
Insulation Material Liquid Crystal Polymer (LCP)
Contact Shape Circular
Contact Material Beryllium Copper
Base Product Number SL-116
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1292837-SL-116-T-39
Ultra Librarian 3D Model Ultra Librarian SL-116-T-39 CAD Model

Description

The SL series female socket connector from Samtec Inc. is a board-to-board connector with 16 positions and a pitch of 0.100" (2.54mm).

  • Series: SL
  • Positions: 16
  • Pitch: 0.100" (2.54mm)
  • Insulation Material: Black Liquid Crystal Polymer (LCP)
  • Height: 0.050" (1.27mm)
  • Contact Material: Beryllium Copper
  • Contact Finish: Gold
  • Temperature Range: -55°C ~ 125°C
  • Termination: Solder
  • Contact Type: Female Socket
  • Fastening Type: Push-Pull
  • Application: Board-to-Board Connectivity
  • Packaging: Bulk
  • Insulation Flammability Rating: UL94 V-0

You May Also Be Interested in

TE Connectivity
CONN HEADER VERT 6POS 5MM
Lowest to $1.1943
MolexKits
CONN HEADER R/A 12POS 2.5MM
Need more? Email Us
Wurth Electronics Inc
CONN HEADER SMD 14POS 2.54MM
Lowest to $2.1381
Samtec Inc.
CONN HEADER VERT 3POS 1.27MM
Need more? Email Us
Wurth Electronics Inc
CONN HEADER SMD 26POS 2.54MM
Need more? Email Us
Wurth Electronics Inc
WR-PHD 2.00 MM DUAL SOCKET HEADE
Need more? Email Us
AVX Corp/Kyocera Corp
CONN WIR POKE-IN 1P 18-26AWG SMD
Need more? Email Us
TE Connectivity
Board to Board & Mezzanine Connectors 3P,2MM,BRK HDR,SRVT SMD,0.1AU,TR W/CAP
Need more? Email Us
Wurth Electronics Inc
WR-PHD 2.00 MM DUAL SMT SOCKET H
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess