EN
  • EN
  • DE

SL-117-T-12

Part No SL-117-T-12
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Samtec Inc.
Series SL
Package Bulk
Connector Type Receptacle
Contact Type Female Socket
Style Board to Board
Number of Positions 17
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 1
Mounting Type Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 30.0µin (0.76µm)
Insulation Color Black
Insulation Height 0.095" (2.41mm)
Contact Length - Post 0.095" (2.41mm)
Temperature Range - Operating -55°C ~ 125°C
Insulation Material Liquid Crystal Polymer (LCP)
Contact Shape Circular
Contact Material Beryllium Copper
Base Product Number SL-117
Other Names SAM1107-17
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1292832-SL-117-T-12
Ultra Librarian 3D Model Ultra Librarian SL-117-T-12 CAD Model

Description

The SL-117-T-12 is a terminal strip from Samtec Inc. designed to create reliable board-to-board connections. As part of the SL series, this component offers a dependable solution for a wide range of electronic applications requiring stable connectivity.

Applications

  • Industrial Equipment: Utilized in machinery, control panels, and automation systems for signal and power distribution.
  • Power Electronics: Found in power supplies, inverters, and converters for secure connections.
  • Instrumentation: Used in laboratory equipment, measurement devices, and sensors for reliable data transmission.
  • Networking Devices: Employed in routers, switches, and hubs for stable network connections.
  • Embedded Systems: Integrated into microcontrollers, single-board computers, and other embedded applications.

Features

  • Number of Rows: Single row configuration for efficient use of board space.
  • Number of Positions: 17 positions, offering a high density of connections in a compact format.
  • Pitch: Standard 0.100" (2.54mm) pitch, ensuring compatibility with common PCB layouts and components.
  • Termination Style: Through-hole termination for a strong and secure connection to the PCB.
  • Insulator Material: Made from high-temperature thermoplastic, providing excellent insulation and resistance to soldering temperatures.
  • Contact Material: Constructed with phosphor bronze or beryllium copper for good conductivity and durability.
  • Contact Plating: Gold or tin plating on the contact area to ensure reliable electrical contact and corrosion resistance.
  • Operating Temperature Range: Wide operating temperature range suitable for various environments.

Benefits

  • Reliable Connection: Provides a dependable and stable electrical connection, minimizing signal loss and ensuring consistent performance.
  • Durable Design: Constructed with high-quality materials for long-term reliability and resistance to environmental factors.
  • Easy to Integrate: Through-hole termination simplifies the soldering process, making integration into new or existing designs straightforward.
  • Versatile Usage: Suitable for a wide range of applications due to its compact size, reliable performance, and robust build.
  • Cost-Effective: Offers a balance of performance and cost, making it a practical choice for diverse projects.

Additional Details

The SL-117-T-12 terminal strip is designed for ease of use and reliable performance. Its through-hole termination ensures a secure mechanical connection to the PCB. The high-temperature thermoplastic insulator allows for reflow soldering without damage. The gold or tin plating on the contacts ensures consistent electrical performance, even in demanding conditions. This terminal strip is an excellent choice for applications requiring a dependable and space-efficient board-to-board connection.

You May Also Be Interested in

Molex, LLC
76866-1011 Molex I/O Connectors iPass Plus HD Cage& Rec 1x1 0.76AuSn 12G datasheet, inventory, & pricing.
Need more? Email Us
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
CJT Connectors
Connector Header 2 position 3.96mm Pitch
Lowest to $0.0498
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess