EN
  • EN
  • DE

ZF5S-20-02-T-WT-TR

Part No ZF5S-20-02-T-WT-TR
Manufacturer Samtec Inc.
Catalog FFC, FPC (FlatFlexible) Connectors
Description ZERO INSERTION FORCE CONNECTOR F / Position Connector
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Mfr Samtec Inc.
Series *
Package Tape & Reel
Standard Package 1,600
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1340381-ZF5S-20-02-T-WT-TR
Ultra Librarian 3D Model Ultra Librarian ZF5S-20-02-T-WT-TR CAD Model

Description

The Samtec ZF5S-20-02-T-WT-TR is a high-density, surface mount edge card socket. It is designed for robust and reliable connections between printed circuit boards (PCBs) and edge cards. This connector provides a secure and stable interface, making it suitable for demanding applications where signal integrity and durability are critical.

Applications

  • High-Speed Data Transmission: Used in applications requiring high bandwidth and signal integrity, such as servers and data centers.
  • Telecommunications Equipment: Provides reliable connections in routers, switches, and other networking devices.
  • Industrial Automation: Ensures secure connections in control systems, sensors, and actuators.
  • Medical Devices: Used in medical equipment where reliable and precise connections are essential.
  • Aerospace and Defense: Provides robust connections in harsh environments, ensuring reliable performance in critical systems.

Features

  • High-Density Design: Offers a large number of contacts in a compact footprint, maximizing board space utilization.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing costs and improving reliability.
  • Edge Card Connector: Provides a secure and reliable connection for edge cards, ensuring signal integrity.
  • Durable Construction: Made with high-quality materials for long-lasting performance and resistance to wear and tear.
  • High-Speed Performance: Optimized for high-speed data transmission, minimizing signal loss and distortion.
  • Tape and Reel Packaging: Supplied in tape and reel packaging for automated pick-and-place assembly.
  • Polarization Features: Prevents incorrect mating, ensuring proper alignment and connection.
  • RoHS Compliant: Meets environmental regulations, ensuring compliance with industry standards.

Benefits

  • Increased Board Density: Allows for more components to be placed on the PCB, reducing overall system size.
  • Improved Manufacturing Efficiency: SMT design enables automated assembly, reducing manufacturing time and costs.
  • Enhanced Signal Integrity: Provides a secure and reliable connection, minimizing signal loss and distortion.
  • Long-Term Reliability: Durable construction ensures long-lasting performance in demanding applications.
  • Reduced Assembly Costs: Tape and reel packaging simplifies automated assembly processes.
  • Prevention of Mismating: Polarization features ensure proper alignment and connection, reducing the risk of damage.
  • Environmental Compliance: RoHS compliance ensures compliance with environmental regulations.

Additional Details

The ZF5S-20-02-T-WT-TR is designed to meet specific industry standards for performance and reliability. The exact number of contacts, pitch, and dimensions can be found in the product datasheet. Mating card thickness, operating temperature range, and electrical specifications are also detailed in the datasheet. Consult the datasheet for the most current and accurate technical specifications, recommended PCB layout, and soldering guidelines.

You May Also Be Interested in

Molex, LLC
.50mm FFC/FPC Connectors RA SMT ZIF BOTTOM 24 bottom contact style
Lowest to $0.7196
Amphenol
CONN FFC FPC RCPT 5POS 2.54MM / 5 Position FFC, FPC Connector Receptacle 0.100" (2.54mm) Free Hanging (In-Line)
Lowest to $0.8671
Amphenol
CONN FFC BOTTOM 60POS 0.50MM R/A / 60 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
IRISO
Lowest to $0.8322
Hirose Electric Co Ltd
CONN FPC BOTTOM 61POS 0.30MM R/A / 61 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Lowest to $7.9063
Molex, LLC
Conn FFC/FPC Connector SKT 9 POS 0.5mm Solder RA SMD Embossed T/R
Need more? Email Us
Panasonic
CONN FFC FPC 34POS 0.50MM R/A / 34 Position FFC, FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.9540
Molex, LLC
1.00mm Pitch Easy-On FFC/FPC Connector, Surface Mount, Right-Angle, Non-ZIF, Top Contact Style, 28 Circuits
Lowest to $0.7063
Omron
CONN FPC 6POS 0.50MM R/A / 6 Position FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess